Mescon Technologies, Inc. 20/3(D)

Description
The model 20/3 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/3 provides the necessary circuitry for amplification and processing of DC mV/mA/Volt signals from various sensors and signal sources.Model 20/3L also provides input linearization to correct for non-linearity of many input sensors. An optional LCD indicator is available to indicate the output in Engineering Units.The 20/3 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input 2-wire transmitters and signal conditioners. As such it can be readily reconfigured to accept other popular input types such as RTD, Thermocouples and Potentiometers. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.
Description
The model 20/3 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/3 provides the necessary circuitry for amplification and processing of DC mV/mA/Volt signals from various sensors and signal sources.Model 20/3L also provides input linearization to correct for non-linearity of many input sensors. An optional LCD indicator is available to indicate the output in Engineering Units.The 20/3 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input 2-wire transmitters and signal conditioners. As such it can be readily reconfigured to accept other popular input types such as RTD, Thermocouples and Potentiometers. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

Suppliers

Company
Product
Description
Supplier Links
The model 20/3 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/3 provides the necessary circuitry for amplification and processing of DC mV/mA/Volt signals from various sensors and signal sources.Model 20/3L also provides input linearization to correct for non-linearity of many input sensors. An optional LCD indicator is available to indicate the output in Engineering Units.The 20/3 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input 2-wire transmitters and signal conditioners. As such it can be readily reconfigured to accept other popular input types such as RTD, Thermocouples and Potentiometers. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

The model 20/3 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. The 20/3 provides the necessary circuitry for amplification and processing of DC mV/mA/Volt signals from various sensors and signal sources.Model 20/3L also provides input linearization to correct for non-linearity of many input sensors. An optional LCD indicator is available to indicate the output in Engineering Units.The 20/3 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input 2-wire transmitters and signal conditioners. As such it can be readily reconfigured to accept other popular input types such as RTD, Thermocouples and Potentiometers. A TEST terminal provides a 40-200 mV signal proportional to the 4-20mA output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

Supplier's Site

Technical Specifications

  Mescon Technologies, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number 20/3(D)
Unlock Full Specs
to access all available technical data

Similar Products

Configurable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Sensed Temperature -328 to 3308 F (-200 to 1820 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) - 6335D - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Miniature Temperature Transmitters - ETM3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details