Mescon Technologies, Inc. UTI/4,UTN/4

Description
The UTI/4 is a precision loop-powered 2-wire transmitter with galvanic isolation between its input and the current loop output signal. The UTI/4 provides the necessary circuitry for the excitation, amplification and processing of signals from Potentiometers and slide wires. Specially designed circuitry provides excellent protection from external EMI/RFI sources. The UTN/4 is a non-isolated, lower cost version of the UTI/4 for those applications which requires its precision and RFI immunity but do not require Input/Output isolation. Both model UTI/4 and UTN/4 can be easily ranged without requiring special tools or board modifications. The transmitters are members of Mescon's family of advanced Universal Input Transmitters which may be readily re-configured to accept other popular inputs such as Thermocouples, mV/mA/Volts Pt-100 RTD sensors.
Description
The UTI/4 is a precision loop-powered 2-wire transmitter with galvanic isolation between its input and the current loop output signal. The UTI/4 provides the necessary circuitry for the excitation, amplification and processing of signals from Potentiometers and slide wires. Specially designed circuitry provides excellent protection from external EMI/RFI sources. The UTN/4 is a non-isolated, lower cost version of the UTI/4 for those applications which requires its precision and RFI immunity but do not require Input/Output isolation. Both model UTI/4 and UTN/4 can be easily ranged without requiring special tools or board modifications. The transmitters are members of Mescon's family of advanced Universal Input Transmitters which may be readily re-configured to accept other popular inputs such as Thermocouples, mV/mA/Volts Pt-100 RTD sensors.

Suppliers

Company
Product
Description
Supplier Links
The UTI/4 is a precision loop-powered 2-wire transmitter with galvanic isolation between its input and the current loop output signal. The UTI/4 provides the necessary circuitry for the excitation, amplification and processing of signals from Potentiometers and slide wires. Specially designed circuitry provides excellent protection from external EMI/RFI sources. The UTN/4 is a non-isolated, lower cost version of the UTI/4 for those applications which requires its precision and RFI immunity but do not require Input/Output isolation. Both model UTI/4 and UTN/4 can be easily ranged without requiring special tools or board modifications. The transmitters are members of Mescon's family of advanced Universal Input Transmitters which may be readily re-configured to accept other popular inputs such as Thermocouples, mV/mA/Volts Pt-100 RTD sensors.

The UTI/4 is a precision loop-powered 2-wire transmitter with galvanic isolation between its input and the current loop output signal. The UTI/4 provides the necessary circuitry for the excitation, amplification and processing of signals from Potentiometers and slide wires. Specially designed circuitry provides excellent protection from external EMI/RFI sources.

The UTN/4 is a non-isolated, lower cost version of the UTI/4 for those applications which requires its precision and RFI immunity but do not require Input/Output isolation.

Both model UTI/4 and UTN/4 can be easily ranged without requiring special tools or board modifications. The transmitters are members of Mescon's family of advanced Universal Input Transmitters which may be readily re-configured to accept other popular inputs such as Thermocouples, mV/mA/Volts Pt-100 RTD sensors.

Supplier's Site

Technical Specifications

  Mescon Technologies, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number UTI/4,UTN/4
Unlock Full Specs
to access all available technical data

Similar Products

Non-Linearized Thermocouple Input Transmitter - DSCT37T-03 - Dataforth Corporation
Specs
Sensed Temperature -148 to 752 F (-100 to 400 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) - 6335D - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details