Mescon Technologies, Inc. UTI/1,UTN/1

Description
The UTI/1 is a precision Field Mounted loop-powered 2-wire transmitter with galvanic isolation between its input and the current loop output signal. It provides the circuitry for the excitation, amplification and linearization of signals from RTD sensors. The input circuit can accept 2 or 3-wire RTDs for either a direct or a differential temperature measurement. Specially designed circuitry provides excellent protection from external EMI/RFI sources. The UTN/1 is a non-isolated lower cost version of the UTI/1 for those applications which requires its precision and RFI immunity but do not require Input/Output isolation. Both model UTI/1 and UTN/1 can be easily ranged without requiring special tools or board modifications. The transmitters are members of Mescon's family of advanced Universal Input Transmitters which may be readily re-configured to accept other popular inputs such as Thermocouples, mV/mA/Volt and Potentiometers.
Description
The UTI/1 is a precision Field Mounted loop-powered 2-wire transmitter with galvanic isolation between its input and the current loop output signal. It provides the circuitry for the excitation, amplification and linearization of signals from RTD sensors. The input circuit can accept 2 or 3-wire RTDs for either a direct or a differential temperature measurement. Specially designed circuitry provides excellent protection from external EMI/RFI sources. The UTN/1 is a non-isolated lower cost version of the UTI/1 for those applications which requires its precision and RFI immunity but do not require Input/Output isolation. Both model UTI/1 and UTN/1 can be easily ranged without requiring special tools or board modifications. The transmitters are members of Mescon's family of advanced Universal Input Transmitters which may be readily re-configured to accept other popular inputs such as Thermocouples, mV/mA/Volt and Potentiometers.

Suppliers

Company
Product
Description
Supplier Links
The UTI/1 is a precision Field Mounted loop-powered 2-wire transmitter with galvanic isolation between its input and the current loop output signal. It provides the circuitry for the excitation, amplification and linearization of signals from RTD sensors. The input circuit can accept 2 or 3-wire RTDs for either a direct or a differential temperature measurement. Specially designed circuitry provides excellent protection from external EMI/RFI sources. The UTN/1 is a non-isolated lower cost version of the UTI/1 for those applications which requires its precision and RFI immunity but do not require Input/Output isolation. Both model UTI/1 and UTN/1 can be easily ranged without requiring special tools or board modifications. The transmitters are members of Mescon's family of advanced Universal Input Transmitters which may be readily re-configured to accept other popular inputs such as Thermocouples, mV/mA/Volt and Potentiometers.

The UTI/1 is a precision Field Mounted loop-powered 2-wire transmitter with galvanic isolation between its input and the current loop output signal. It provides the circuitry for the excitation, amplification and linearization of signals from RTD sensors. The input circuit can accept 2 or 3-wire RTDs for either a direct or a differential temperature measurement. Specially designed circuitry provides excellent protection from external EMI/RFI sources.

The UTN/1 is a non-isolated lower cost version of the UTI/1 for those applications which requires its precision and RFI immunity but do not require Input/Output isolation.

Both model UTI/1 and UTN/1 can be easily ranged without requiring special tools or board modifications. The transmitters are members of Mescon's family of advanced Universal Input Transmitters which may be readily re-configured to accept other popular inputs such as Thermocouples, mV/mA/Volt and Potentiometers.

Supplier's Site

Technical Specifications

  Mescon Technologies, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number UTI/1,UTN/1
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature 0.0 to 160 F (-17.78 to 71.11 C)
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Thermocouple K
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
View Details