Mescon Technologies, Inc. 20/1(D)

Description
The model 20/1 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. It provides the necessary circuitry for amplification and linearization of signals from RTD sensor. The input circuit can accept 2 or 3 wire RTD's for either a direct or a differential temperature measurement. An optional LCD indicator is available to indicate actual temperarure in °C or °F. The 20/1 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input transmitters, which may be readily reconfigured to accept other popular inputs such as Thermocouples, DC mV/mA/Volt and Potentiometers. A TEST terminal provides a 40-200 mV output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.
Description
The model 20/1 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. It provides the necessary circuitry for amplification and linearization of signals from RTD sensor. The input circuit can accept 2 or 3 wire RTD's for either a direct or a differential temperature measurement. An optional LCD indicator is available to indicate actual temperarure in °C or °F. The 20/1 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input transmitters, which may be readily reconfigured to accept other popular inputs such as Thermocouples, DC mV/mA/Volt and Potentiometers. A TEST terminal provides a 40-200 mV output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

Suppliers

Company
Product
Description
Supplier Links
The model 20/1 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. It provides the necessary circuitry for amplification and linearization of signals from RTD sensor. The input circuit can accept 2 or 3 wire RTD's for either a direct or a differential temperature measurement. An optional LCD indicator is available to indicate actual temperarure in °C or °F. The 20/1 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input transmitters, which may be readily reconfigured to accept other popular inputs such as Thermocouples, DC mV/mA/Volt and Potentiometers. A TEST terminal provides a 40-200 mV output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

The model 20/1 is a precision, loop powered 2-wire transmitter with galvanic isolation between its input and the current-loop output signal. It provides the necessary circuitry for amplification and linearization of signals from RTD sensor. The input circuit can accept 2 or 3 wire RTD's for either a direct or a differential temperature measurement. An optional LCD indicator is available to indicate actual temperarure in °C or °F. The 20/1 can be easily ranged without requiring special tools or board modifications. The transmitter is a member of Mescon's family of advanced Universal Input transmitters, which may be readily reconfigured to accept other popular inputs such as Thermocouples, DC mV/mA/Volt and Potentiometers. A TEST terminal provides a 40-200 mV output. Applying a DVM to the TEST terminals allows monitoring and verification of the output without interrupting or disconnecting the current loop.

Supplier's Site

Technical Specifications

  Mescon Technologies, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number 20/1(D)
Unlock Full Specs
to access all available technical data

Similar Products

Configurable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Sensed Temperature -328 to 3308 F (-200 to 1820 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Transmitter Din Rail T/C - 6334A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block
View Details