Description
Dynisco has a wide variety of robust Melt Temperature measurement devices which are designed to measure temperature in the melt stream for the Extrusion and Polymer Processing Industries. Select from the wide range of instruments from the standard Melt Thermocouple to specially designed Graduated Retractable Melt Thermocouple.
| Dynisco | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | DYMT |
| Product Name | Temperature Sensor |
| Sensed Temperature | 0.0 to 900 F (-17.78 to 482 C) |
| Base, Noble and Refractory Metal Type | J (optional feature); K (optional feature); Other (optional feature); L |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe; Penetration (Needle) Probe |