Process Sensing Technologies USA Rotronic Monitoring SystemsTemperature Probe RMST10

Description
The T10 temperature sensors are NTC (Negative Temperature Coefficient) thermistors, meaning that the resistance of the NTC decreases with increasing temperature. The T10 temperature sensors are compatible with the RMS-MLOG-T10-868/915 data loggers. The data logger temperature range is limited to -35…80°C. The RMS temperature portfolio covers a wide range of applications, from the coldest such as liquid nitrogen tanks and cryogenic freezers, refrigerators and cold rooms to hotter ones such as water baths, incubators, ovens and autoclaves. More information on the Rotronic RMS Website Features: No influence from the lead High temperature sensitivityApplicati ons: Dry ice Freezers Water baths
Description
The T10 temperature sensors are NTC (Negative Temperature Coefficient) thermistors, meaning that the resistance of the NTC decreases with increasing temperature. The T10 temperature sensors are compatible with the RMS-MLOG-T10-868/915 data loggers. The data logger temperature range is limited to -35…80°C. The RMS temperature portfolio covers a wide range of applications, from the coldest such as liquid nitrogen tanks and cryogenic freezers, refrigerators and cold rooms to hotter ones such as water baths, incubators, ovens and autoclaves. More information on the Rotronic RMS Website Features: No influence from the lead High temperature sensitivityApplicati ons: Dry ice Freezers Water baths

Suppliers

Company
Product
Description
Supplier Links
Rotronic Monitoring SystemsTemperature Probe - RMST10 - Process Sensing Technologies USA
Hauppauge, NY, United States
Rotronic Monitoring SystemsTemperature Probe
RMST10
Rotronic Monitoring SystemsTemperature Probe RMST10
The T10 temperature sensors are NTC (Negative Temperature Coefficient) thermistors, meaning that the resistance of the NTC decreases with increasing temperature. The T10 temperature sensors are compatible with the RMS-MLOG-T10-868/915 data loggers. The data logger temperature range is limited to -35…80°C. The RMS temperature portfolio covers a wide range of applications, from the coldest such as liquid nitrogen tanks and cryogenic freezers, refrigerators and cold rooms to hotter ones such as water baths, incubators, ovens and autoclaves. More information on the Rotronic RMS Website Features: No influence from the lead High temperature sensitivityApplicati ons: Dry ice Freezers Water baths

The T10 temperature sensors are NTC (Negative Temperature Coefficient) thermistors, meaning that the resistance of the NTC decreases with increasing temperature. The T10 temperature sensors are compatible with the RMS-MLOG-T10-868/915 data loggers. The data logger temperature range is limited to -35…80°C. The RMS temperature portfolio covers a wide range of applications, from the coldest such as liquid nitrogen tanks and cryogenic freezers, refrigerators and cold rooms to hotter ones such as water baths, incubators, ovens and autoclaves.

More information on the Rotronic RMS Website

Features:

  • No influence from the lead
  • High temperature sensitivityApplications:
  • Dry ice
  • Freezers
  • Water baths
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category RTD Temperature Probes
Product Number RMST10
Product Name Rotronic Monitoring SystemsTemperature Probe
Unlock Full Specs
to access all available technical data

Similar Products

ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
View Details
RTD Probes - 20030604-01 - TE Connectivity
Specs
Element Material Platinum
View Details
837RTD Resistance Thermometer - 837RTD-N2G14A50P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -58 to 392 F (-50 to 200 C)
Diameter or Width Range 3.94 inch (100 mm)
Sensitive Length 1.97 inch (50 mm)
View Details
Straight Probe - Style RTD6 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Explosion Proof (optional feature)
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details