ISC Sales, Inc. Model 52 Large Duplex Basket Strainer

Description
The Eaton Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with for large size pipelines with high flow rates. Flow is switched from one basket chamber to the other by a pair of synchronized, high quality butterfly valves. The flow enters the basket from the side, not the top - resulting in a straight-through flow pattern. The result is a very low pressure loss. Features: • Continuous flow—no shutdown for basket cleaning • Compact butterfly valve design • Quick opening covers • Convoluted-design baskets • Threaded drain • Perforated or mesh stainless steel baskets • Vent • Positive shutoff
Datasheet
Description
The Eaton Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with for large size pipelines with high flow rates. Flow is switched from one basket chamber to the other by a pair of synchronized, high quality butterfly valves. The flow enters the basket from the side, not the top - resulting in a straight-through flow pattern. The result is a very low pressure loss. Features: • Continuous flow—no shutdown for basket cleaning • Compact butterfly valve design • Quick opening covers • Convoluted-design baskets • Threaded drain • Perforated or mesh stainless steel baskets • Vent • Positive shutoff
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 52 Large Duplex Basket Strainer -  - ISC Sales, Inc.
Plano, TX, USA
Model 52 Large Duplex Basket Strainer
Model 52 Large Duplex Basket Strainer
The Eaton Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with for large size pipelines with high flow rates. Flow is switched from one basket chamber to the other by a pair of synchronized, high quality butterfly valves. The flow enters the basket from the side, not the top - resulting in a straight-through flow pattern. The result is a very low pressure loss. Features: • Continuous flow—no shutdown for basket cleaning • Compact butterfly valve design • Quick opening covers • Convoluted-design baskets • Threaded drain • Perforated or mesh stainless steel baskets • Vent • Positive shutoff

The Eaton Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with for large size pipelines with high flow rates. Flow is switched from one basket chamber to the other by a pair of synchronized, high quality butterfly valves. The flow enters the basket from the side, not the top - resulting in a straight-through flow pattern. The result is a very low pressure loss.

Features:

• Continuous flow—no shutdown for basket cleaning
• Compact butterfly valve design
• Quick opening covers
• Convoluted-design baskets
• Threaded drain
• Perforated or mesh stainless steel baskets
• Vent
• Positive shutoff

Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Strainers
Product Name Model 52 Large Duplex Basket Strainer
Strainer Style Strainer Assembly
Strainer Type Duplex Basket
Applications General Purpose; High Flow
Media Liquid; Gas
Pressure Rating 150 to 200 psi (106 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 106 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Osprey™ 106.00 Inch (in) Diameter (A) Gravity Strainer - 25 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4580140 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/8 in bsp
Materials Bronze; Bronze
View Details