ISC Sales, Inc. Model 50 Plug Type Duplex Strainer

Description
The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the unique port design in the diverter plug.The plug is automatically positioned each time in exactly the right spot by integral stops. The entire switching operation takes fewer than 30 seconds, no tools required. Features: • Continuous flow, no shutdown for basket cleaning • Rugged tapered plug design • Lift jack prevents galling of the plug • Quick open cover—no tools needed • Large capacity baskets • Threaded drain • Machined basket seat • Perforated or mesh 316 stainless steel basket
Datasheet
Description
The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the unique port design in the diverter plug.The plug is automatically positioned each time in exactly the right spot by integral stops. The entire switching operation takes fewer than 30 seconds, no tools required. Features: • Continuous flow, no shutdown for basket cleaning • Rugged tapered plug design • Lift jack prevents galling of the plug • Quick open cover—no tools needed • Large capacity baskets • Threaded drain • Machined basket seat • Perforated or mesh 316 stainless steel basket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 50 Plug Type Duplex Strainer -  - ISC Sales, Inc.
Plano, TX, USA
Model 50 Plug Type Duplex Strainer
Model 50 Plug Type Duplex Strainer
The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the unique port design in the diverter plug.The plug is automatically positioned each time in exactly the right spot by integral stops. The entire switching operation takes fewer than 30 seconds, no tools required. Features: • Continuous flow, no shutdown for basket cleaning • Rugged tapered plug design • Lift jack prevents galling of the plug • Quick open cover—no tools needed • Large capacity baskets • Threaded drain • Machined basket seat • Perforated or mesh 316 stainless steel basket

The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the unique port design in the diverter plug.The plug is automatically positioned each time in exactly the right spot by integral stops. The entire switching operation takes fewer than 30 seconds, no tools required.

Features:

• Continuous flow, no shutdown for basket cleaning
• Rugged tapered plug design
• Lift jack prevents galling of the plug
• Quick open cover—no tools needed
• Large capacity baskets
• Threaded drain
• Machined basket seat
• Perforated or mesh 316 stainless steel basket

Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Strainers
Product Name Model 50 Plug Type Duplex Strainer
Strainer Style Strainer Assembly
Strainer Type Duplex Basket
Applications General Purpose
Features Steam Jacketed (optional feature)
Media Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Pump Strainers & Filters - 2755954 - RS Components, Ltd.
Specs
Materials Bronze; Brass
View Details
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
2 1/2 in. Size Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - RHS250 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3700 inches (9.4 mm)
Pipe Connection Threaded
View Details