Hewlett Packard Enterprise Datasheets for Access Points

Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more

Product Name Notes
Affordable and multifunctional 200-series 802.11ac APs maximize mobile device performance in medium-density Wi-Fi environments. With support for two spatial streams, these compact dual-radio APs deliver wireless data rates up to...
High-performance and cost-effective 210-series 802.11ac APs maximize mobile device performance in medium- to high-density Wi-Fi environments. Leveraging three spatial streams, these dual-radio APs deliver wireless data rates up to 1.3...
Innovative and aesthetically-design ed, our 270-series outdoor APs deliver fast and reliable 802.11ac Wi-Fi performance under any weather conditions. The three-stream 270 series also enables 802.11n mobile devices to operate...
Multifunctional 360 Series outdoor 802.11ac Wave 2 access points deliver cost-effective, wireless connectivity for mobile and IoT devices in educational, enterprise, retail, and industrial settings. Able to survive in harsh...
Multifunctional and affordable Aruba 103 series wireless access points (APs) maximize mobile device performance in medium-density Wi-Fi environments while minimizing interference from cellular networks. These compact and cost-effective APs deliver...
Rugged, indoor 228 wireless APs deliver gigabit Wi-Fi performance to 802.11ac mobile devices in harsh indoor environments such as warehouses and stadiums. Its unique industrial design supports a wider range...
The affordable, mid-range Aruba 207 Series access point delivers high performance 802.11ac for medium density enterprise environments, such as schools, retail branches, warehouses, hotels and enterprise offices, where the environment...
The AP-103H installs in minutes and easily mounts to an electrical or data wall box. It uses the existing structured cabling system to provide secure wired and Wi-Fi network access...
The Aruba 310 Series access points provide the fastest gigabit data speeds and superb user experience for mobile devices, Internet of Things (IoT) devices, and applications in dense office environments.
The Aruba 330 Series access points provide the fastest gigabit data speeds and superb user experience for mobile devices and applications in a digital workplace. Designed with an integrated HPE...
The entry-level Aruba 300 Series Wave 2 access points deliver high performance and superb user experience for medium density environments. These Wave 2 access points deliver multi-user MIMO (MU-MIMO) aware...
The multifunctional Aruba RAP-100 series delivers secure 802.11n wireless and wired networking to SMBs and access to corporate resources from branch and home offices. With unmatched deployment flexibility, the RAP-100...
The multifunctional Aruba RAP-3 delivers secure 802.11n wireless and wired network access to corporate resources from branch and home offices. Centrally managed by Aruba Mobility Controllers, the RAP-3 extends corporate...
This access point combines wireless and wired access in a single compact device. It’s ideal for hotels, medical clinics, classrooms, branch offices and remote workstations which often require flexible and...
This compact access point ensures the most cost-effective Wi-Fi connectivity for indoor premises including hotel rooms, dormitories, small offices and remote workstations. It’s software configurable to operate in either 1x1...
This compact and cost-effective dual-radio AP easily mounts to a standard data wall-box and uses the existing structured cabling system to provide secure wired and wireless network access in dormitories,...
This compact, cost-effective remote access point is software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Managed by the Aruba Mobility Controller, the 203R...
Ultra-fast 220-series 802.11ac APs offer the highest performance in high-density environments and can be managed by a Mobility Controller or deployed in controllerless Aruba Instant mode. Operating at 1.3 Gbps...
Ultra-fast 320 series 802.11ac Wave 2 APs offer the highest performance in high-density environments and can be managed by a Mobility Controller or deployed in controllerless Aruba Instant mode. These...