Hewlett Packard Enterprise Wi-Fi Indoor Access Points Aruba 210 Series

Description
High-performance and cost-effective 210-series 802.11ac APs maximize mobile device performance in medium- to high-density Wi-Fi environments. Leveraging three spatial streams, these dual-radio APs deliver wireless data rates up to 1.3 Gbps for 802.11ac and up to 450 Mbps for 802.11n-enabled mobile devices. The AP-215 and IAP-215 models have six integrated omni-directional downtilt antennas, while the AP-214 and IAP-214 support external, detachable dual-band antennas using three RP-SMA connectors. AP-215 and IAP-215 2.4-GHz (450 Mbps max rate) and 5-GHz (1.3 Gbps max rate) radios, each with 3×3 MIMO and six integrated omni-directional downtilt antennas. AP-214 and IAP-214 2.4-GHz (450 Mbps max rate) and 5-GHz (1.3 Gbps max rate) radios, each with 3×3 MIMO and three combined, diplexed (dual-band) external RP-SMA antenna connectors.
Description
High-performance and cost-effective 210-series 802.11ac APs maximize mobile device performance in medium- to high-density Wi-Fi environments. Leveraging three spatial streams, these dual-radio APs deliver wireless data rates up to 1.3 Gbps for 802.11ac and up to 450 Mbps for 802.11n-enabled mobile devices. The AP-215 and IAP-215 models have six integrated omni-directional downtilt antennas, while the AP-214 and IAP-214 support external, detachable dual-band antennas using three RP-SMA connectors. AP-215 and IAP-215 2.4-GHz (450 Mbps max rate) and 5-GHz (1.3 Gbps max rate) radios, each with 3×3 MIMO and six integrated omni-directional downtilt antennas. AP-214 and IAP-214 2.4-GHz (450 Mbps max rate) and 5-GHz (1.3 Gbps max rate) radios, each with 3×3 MIMO and three combined, diplexed (dual-band) external RP-SMA antenna connectors.

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Indoor Access Points - Aruba 210 Series - Hewlett Packard Enterprise
Palo Alto, CA, USA
Wi-Fi Indoor Access Points
Aruba 210 Series
Wi-Fi Indoor Access Points Aruba 210 Series
High-performance and cost-effective 210-series 802.11ac APs maximize mobile device performance in medium- to high-density Wi-Fi environments. Leveraging three spatial streams, these dual-radio APs deliver wireless data rates up to 1.3 Gbps for 802.11ac and up to 450 Mbps for 802.11n-enabled mobile devices. The AP-215 and IAP-215 models have six integrated omni-directional downtilt antennas, while the AP-214 and IAP-214 support external, detachable dual-band antennas using three RP-SMA connectors. AP-215 and IAP-215 2.4-GHz (450 Mbps max rate) and 5-GHz (1.3 Gbps max rate) radios, each with 3×3 MIMO and six integrated omni-directional downtilt antennas. AP-214 and IAP-214 2.4-GHz (450 Mbps max rate) and 5-GHz (1.3 Gbps max rate) radios, each with 3×3 MIMO and three combined, diplexed (dual-band) external RP-SMA antenna connectors.

High-performance and cost-effective 210-series 802.11ac APs maximize mobile device performance in medium- to high-density Wi-Fi environments.

Leveraging three spatial streams, these dual-radio APs deliver wireless data rates up to 1.3 Gbps for 802.11ac and up to 450 Mbps for 802.11n-enabled mobile devices.

The AP-215 and IAP-215 models have six integrated omni-directional downtilt antennas, while the AP-214 and IAP-214 support external, detachable dual-band antennas using three RP-SMA connectors.

  • AP-215 and IAP-215
    • 2.4-GHz (450 Mbps max rate) and 5-GHz (1.3 Gbps max rate) radios, each with 3×3 MIMO and six integrated omni-directional downtilt antennas.
  • AP-214 and IAP-214
    • 2.4-GHz (450 Mbps max rate) and 5-GHz (1.3 Gbps max rate) radios, each with 3×3 MIMO and three combined, diplexed (dual-band) external RP-SMA antenna connectors.
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number Aruba 210 Series
Product Name Wi-Fi Indoor Access Points
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

DNV & LR Managed Certified Industrial Ethernet Switches - SEN-9648PM-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Switches, Hubs - 2946-852-1106/010-000-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details