Hewlett Packard Enterprise Datasheets for Network Servers

Network servers control and manage network resources such as files, printers, users, groups, etc.
Network Servers: Learn more

Product Name Notes
Accelerate delivery and realize 150% higher workload performance by upgrading to HPE ProLiant Gen9 Blade Servers. See a 83% reduction in VM deployment time with HPE OneView. As a leader...
Designed for a wide range of configuration and deployment options, the HPE ProLiant BL460c Gen10 Server Blade provides the flexibility to optimize your core IT applications with right-sized storage for...
Designed for a wide range of configuration and deployment options, the HPE ProLiant BL460c Gen9 Server Blade provides the flexibility to optimize your core IT applications with right-sized storage for...
HPE ProLiant ML350 Gen10 Server delivers a secure dual-socket tower server with performance, expandability, and proven reliability making it the choice for expanding SMBs, remote offices of larger businesses, and...
HPE ProLiant ML350 Gen9 Server delivers a class-leading combination of performance, expandability, manageability, reliability and serviceability making it the choice for enterprise data centers, expanding SMBs and remote offices of...
The HP ProLiant ML10 v2 Server is a single-socket 4U tower server, delivering excellent value that small businesses require to run a small network environment. It provides entry-level businesses with...
The HP ProLiant WS460c Gen8 Graphics Server Blade allows you to centralize your organization’s workstation at a lower cost per seat and with the performance your users expect. The computing...
The HPE Apollo 4200 Gen9 Server offers revolutionary storage density in a 2U form factor, with one of the highest storage capacities in any 2U server. When you are running...
The HPE Apollo 6500 System provides the tools and the confidence to deliver high performance computing (HPC) innovation. The system consists of three key elements: the HPE ProLiant XL270d Gen9...
The HPE Apollo pc40 Server is a 1U dual socket server featuring up to four NVIDIA® Tesla® GPUs and based on the Intel® Xeon® Processor Scalable Family. The HPE Apollo...
The HPE Apollo sx40 Server is a 1U dual socket server featuring up to four NVIDIA® Tesla® GPUs in SXM2 form factor and based on the Intel® Xeon® Processor Scalable...
The HPE Integrity MC990 X Server delivers in-memory computing performance for Linux®-based applications at unparalleled scale with mission-critical reliability and modular flexibility. An advanced symmetric multiprocessing (SMP) system designed for...
The HPE ProLiant BL660c Gen9 Server Blade is ideal for virtualization, database, business processing, and other four processor (4P) applications where fine-tuning of data center space and price/performance is paramount.
The HPE ProLiant DL360 Gen10 Server delivers security, agility and flexibility without compromise. Supports the Intel® Xeon® Scalable processor with up to a 71% performance gain and 27% increase in...
The HPE ProLiant DL560 Gen10 Server is a high-density, 4P server with high-performance, scalability, and reliability, in a 2U chassis. Supporting the Intel® Xeon® Scalable processors with up to a...
The HPE ProLiant DL580 Gen10 Server is a secure, highly expandable, 4P server with high-performance, scalability and availability in a 4U chassis. Supporting the Intel® Xeon® Scalable processors with up...
The HPE ProLiant Easy Connect EC200a Managed Hybrid Server is a preconfigured solution that reduces IT costs for distributed retail sites, remote enterprise office branches, education, and small businesses. Tightly...
The HPE ProLiant MicroServer Gen10 delivers an affordable compact entry level server specifically designed for small offices, home offices, or small business environments. This compact and easy to use server...
The HPE ProLiant MicroServer Gen8 is a small, quiet, and stylishly designed server that is ideal as a first server solution for small businesses. With a form factor that is...
The HPE ProLiant ML10 Gen9 Server provides server level performance in a quiet, compact size that is easy to deploy in your home or your small business. It’s affordable price...
The HPE ProLiant ML110 Gen10 Server is an enhanced tower with performance, expansion, and growth at an affordable price. It meets most small- and mid-sized businesses’ needs as well as...
The HPE ProLiant ML110 Gen9 Server is a small, quiet tower with performance, expansion, and growth at an affordable price to meet most small and midsized businesses’ compute demands. The...
The HPE ProLiant ML150 Gen9 Server is a tower server that delivers the right value for a business with a limited budget with a 24-inch chassis depth. Providing dual processor...
The HPE ProLiant ML30 Gen9 Server is an affordable single-socket tower server that features value performance, expansion, and growth that is ideal for small businesses and remote branch offices. Processor...
The HPE ProLiant WS460c Gen9 Graphics Server Blade allows you to centralize your organization’s high-end desktop PCs and workstations for an efficient end-user computing infrastructure while delivering a superior user...
The HPE ProLiant XL170r Gen10 server deployed in the HPE Apollo 2000 Gen10 system delivers twice the density of traditional rack mount systems and firmware-level server security with a flexible...
The HPE ProLiant XL190r Gen10 server deployed in the HPE Apollo 2000 Gen10 system delivers a dense solution with flexibility for up to two hot-pluggable server nodes in a standard...
The HPE ProLiant XL230a Gen9 Server delivers 2P performance for your budget, while leveraging the HPE Apollo 6000 System and its modular flexibility and rack-scale efficiency. Featuring the Intel® Xeon®
The HPE ProLiant XL230k Gen10 Server delivers extreme compute performance using leading edge technologies needed to handle complex HPC workloads in enterprise data centers. This server leverages the Intel® Xeon®
The HPE ProLiant XL250a Gen9 Server delivers 2P performance for your budget with dual accelerator support, while leveraging the HPE Apollo 6000 System and its modular flexibility and rack-scale efficiency.
The HPE ProLiant XL260a Gen9 Server delivers high compute performance for your budget, while leveraging the HPE Apollo 6000 System and its modular flexibility and rack-scale efficiency. This server features...
The HPE SGI 8600 is a scalable, high-density clustered supercomputer system. Its liquid cooling translates into high power efficiency with substantial savings in energy usage.2 With industry-standard processors, interconnect, and...
The world’s best-selling server1 just got better. The HPE ProLiant DL380 Gen10 Server delivers the latest in security, performance and expandability. While backed by a comprehensive warranty, makes it ideal...