Hewlett Packard Enterprise Wi-Fi Indoor Access Points Aruba 320 Series

Description
Ultra-fast 320 series 802.11ac Wave 2 APs offer the highest performance in high-density environments and can be managed by a Mobility Controller or deployed in controllerless Aruba Instant mode. These Wave 2 access points deliver multi-user MIMO (MU-MIMO) aware ClientMatch to boost network efficiency and support the growing device density demands on your network. Starting with the 320 series, Aruba access points have an integrated BLE Beacon to remotely manage battery-powered Aruba Beacons. AP type: Indoor, dual radio, 5 GHz 802.11ac and 2.4 GHz 802.11n 4x4 MIMO. Software-configurabl e dual radio supports 5 GHz (Radio 0) and 2.4 GHz (Radio 1). Four spatial stream SU-MIMO for up to 1,733 Mbps wireless data rate to a single client device. Three spatial stream MU-MIMO for up to 1,300 Mbps wireless data rate to up to three MU-MIMO capable client devices simultaneously. Support for up to 256 associated client devices per radio, and up to 16 BSSIDs per radio.
Description
Ultra-fast 320 series 802.11ac Wave 2 APs offer the highest performance in high-density environments and can be managed by a Mobility Controller or deployed in controllerless Aruba Instant mode. These Wave 2 access points deliver multi-user MIMO (MU-MIMO) aware ClientMatch to boost network efficiency and support the growing device density demands on your network. Starting with the 320 series, Aruba access points have an integrated BLE Beacon to remotely manage battery-powered Aruba Beacons. AP type: Indoor, dual radio, 5 GHz 802.11ac and 2.4 GHz 802.11n 4x4 MIMO. Software-configurabl e dual radio supports 5 GHz (Radio 0) and 2.4 GHz (Radio 1). Four spatial stream SU-MIMO for up to 1,733 Mbps wireless data rate to a single client device. Three spatial stream MU-MIMO for up to 1,300 Mbps wireless data rate to up to three MU-MIMO capable client devices simultaneously. Support for up to 256 associated client devices per radio, and up to 16 BSSIDs per radio.

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Indoor Access Points - Aruba 320 Series - Hewlett Packard Enterprise
Palo Alto, CA, USA
Wi-Fi Indoor Access Points
Aruba 320 Series
Wi-Fi Indoor Access Points Aruba 320 Series
Ultra-fast 320 series 802.11ac Wave 2 APs offer the highest performance in high-density environments and can be managed by a Mobility Controller or deployed in controllerless Aruba Instant mode. These Wave 2 access points deliver multi-user MIMO (MU-MIMO) aware ClientMatch to boost network efficiency and support the growing device density demands on your network. Starting with the 320 series, Aruba access points have an integrated BLE Beacon to remotely manage battery-powered Aruba Beacons. AP type: Indoor, dual radio, 5 GHz 802.11ac and 2.4 GHz 802.11n 4x4 MIMO. Software-configurabl e dual radio supports 5 GHz (Radio 0) and 2.4 GHz (Radio 1). Four spatial stream SU-MIMO for up to 1,733 Mbps wireless data rate to a single client device. Three spatial stream MU-MIMO for up to 1,300 Mbps wireless data rate to up to three MU-MIMO capable client devices simultaneously. Support for up to 256 associated client devices per radio, and up to 16 BSSIDs per radio.

Ultra-fast 320 series 802.11ac Wave 2 APs offer the highest performance in high-density environments and can be managed by a Mobility Controller or deployed in controllerless Aruba Instant mode.

These Wave 2 access points deliver multi-user MIMO (MU-MIMO) aware ClientMatch to boost network efficiency and support the growing device density demands on your network.

Starting with the 320 series, Aruba access points have an integrated BLE Beacon to remotely manage battery-powered Aruba Beacons.

  • AP type: Indoor, dual radio, 5 GHz 802.11ac and 2.4 GHz 802.11n 4x4 MIMO.
  • Software-configurable dual radio supports 5 GHz (Radio 0) and 2.4 GHz (Radio 1).
  • Four spatial stream SU-MIMO for up to 1,733 Mbps wireless data rate to a single client device.
  • Three spatial stream MU-MIMO for up to 1,300 Mbps wireless data rate to up to three MU-MIMO capable client devices simultaneously.
  • Support for up to 256 associated client devices per radio, and up to 16 BSSIDs per radio.
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number Aruba 320 Series
Product Name Wi-Fi Indoor Access Points
Network Equipment Access Points
Unlock Full Specs
to access all available technical data