Hewlett Packard Enterprise Outdoor Rugged Access Points Aruba 270

Description
Innovative and aesthetically-design ed, our 270-series outdoor APs deliver fast and reliable 802.11ac Wi-Fi performance under any weather conditions. The three-stream 270 series also enables 802.11n mobile devices to operate up to three-times faster at the same distance from the AP. Purpose-built for the harshest outdoor environments, 270-series APs can withstand extreme temperatures, persistent moisture and precipitation, and are fully sealed to keep out airborne contaminants. AP-275 and IAP-275 2.4-GHz (600 Mbps max) and 5-GHz (1.3 Gbps max) radios, each with 3×3 MIMO and three integrated omni-directional antennas AP-274 and IAP-274 2.4-GHz (600 Mbps max) and 5-GHz (1.3 Gbps max) radios, each with 3×3 MIMO and three external antenna connectors AP-277 and IAP-277 2.4-GHz and 5-GHz radios, each with 3x3 MIMO and three integrated 80° H x 80° V beamwidth directional antennas
Description
Innovative and aesthetically-design ed, our 270-series outdoor APs deliver fast and reliable 802.11ac Wi-Fi performance under any weather conditions. The three-stream 270 series also enables 802.11n mobile devices to operate up to three-times faster at the same distance from the AP. Purpose-built for the harshest outdoor environments, 270-series APs can withstand extreme temperatures, persistent moisture and precipitation, and are fully sealed to keep out airborne contaminants. AP-275 and IAP-275 2.4-GHz (600 Mbps max) and 5-GHz (1.3 Gbps max) radios, each with 3×3 MIMO and three integrated omni-directional antennas AP-274 and IAP-274 2.4-GHz (600 Mbps max) and 5-GHz (1.3 Gbps max) radios, each with 3×3 MIMO and three external antenna connectors AP-277 and IAP-277 2.4-GHz and 5-GHz radios, each with 3x3 MIMO and three integrated 80° H x 80° V beamwidth directional antennas

Suppliers

Company
Product
Description
Supplier Links
Outdoor Rugged Access Points - Aruba 270 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Outdoor Rugged Access Points
Aruba 270
Outdoor Rugged Access Points Aruba 270
Innovative and aesthetically-design ed, our 270-series outdoor APs deliver fast and reliable 802.11ac Wi-Fi performance under any weather conditions. The three-stream 270 series also enables 802.11n mobile devices to operate up to three-times faster at the same distance from the AP. Purpose-built for the harshest outdoor environments, 270-series APs can withstand extreme temperatures, persistent moisture and precipitation, and are fully sealed to keep out airborne contaminants. AP-275 and IAP-275 2.4-GHz (600 Mbps max) and 5-GHz (1.3 Gbps max) radios, each with 3×3 MIMO and three integrated omni-directional antennas AP-274 and IAP-274 2.4-GHz (600 Mbps max) and 5-GHz (1.3 Gbps max) radios, each with 3×3 MIMO and three external antenna connectors AP-277 and IAP-277 2.4-GHz and 5-GHz radios, each with 3x3 MIMO and three integrated 80° H x 80° V beamwidth directional antennas

Innovative and aesthetically-designed, our 270-series outdoor APs deliver fast and reliable 802.11ac Wi-Fi performance under any weather conditions.

The three-stream 270 series also enables 802.11n mobile devices to operate up to three-times faster at the same distance from the AP.

Purpose-built for the harshest outdoor environments, 270-series APs can withstand extreme temperatures, persistent moisture and precipitation, and are fully sealed to keep out airborne contaminants.

  • AP-275 and IAP-275
    • 2.4-GHz (600 Mbps max) and 5-GHz (1.3 Gbps max) radios, each with 3×3 MIMO and three integrated omni-directional antennas
  • AP-274 and IAP-274
    • 2.4-GHz (600 Mbps max) and 5-GHz (1.3 Gbps max) radios, each with 3×3 MIMO and three external antenna connectors
  • AP-277 and IAP-277
    • 2.4-GHz and 5-GHz radios, each with 3x3 MIMO and three integrated 80° H x 80° V beamwidth directional antennas
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number Aruba 270
Product Name Outdoor Rugged Access Points
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2890 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Compact PROFIBUS/MPI Adapter for Ethernet Connection of SIMATIC S7 Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details