The multifunctional Aruba RAP-3 delivers secure 802.11n wireless and wired network access to corporate resources from branch and home offices.
Centrally managed by Aruba Mobility Controllers, the RAP-3 extends corporate resources to remote locations by establishing site-to-site VPN tunnels to the data center.
To eliminate client stickiness, the RAP-3 includes integrated ClientMatch™ technology, which continuously gathers session performance metrics and uses this data to every device to the best AP and radio on the WLAN, even while users roam and RF conditions change.
AP type: 2.4 GHz 802.11n indoor
Software-configurabl
e 2.4-GHz radio
2x2 MIMO with two spatial streams and up to 300 Mbps wireless data rate
Supported frequency bands (country-specific restrictions apply): 2.4000 GHz to 2.4835 GHz
The multifunctional Aruba RAP-3 delivers secure 802.11n wireless and wired network access to corporate resources from branch and home offices.
Centrally managed by Aruba Mobility Controllers, the RAP-3 extends corporate resources to remote locations by establishing site-to-site VPN tunnels to the data center.
To eliminate client stickiness, the RAP-3 includes integrated ClientMatch™ technology, which continuously gathers session performance metrics and uses this data to every device to the best AP and radio on the WLAN, even while users roam and RF conditions change.
- AP type: 2.4 GHz 802.11n indoor
- Software-configurable 2.4-GHz radio
- 2x2 MIMO with two spatial streams and up to 300 Mbps wireless data rate
- Supported frequency bands (country-specific restrictions apply): 2.4000 GHz to 2.4835 GHz