Rugged, indoor 228 wireless APs deliver gigabit Wi-Fi performance to 802.11ac mobile devices in harsh indoor environments such as warehouses and stadiums.
Its unique industrial design supports a wider range of temperatures for environments that lack heating and cooling. The 228 also features six RP-SMA connectors for external high-gain antennas in large public venue.
With a maximum data rate of 1.3 Gbps in the 5-GHz band and 600 Mbps in the 2.4-GHz band, the 228 is three-times faster than 802.11n APs and provides performance similar to a wired connection.
AP type: Indoor, dual radio, 5 GHz 802.11ac and 2.4 GHz 802.11n
In addition to 802.11n data rates, the 2.4-GHz radio supports 802.11ac data rates using 256-QAM modulation. This gives TurboQAM-enabled clients a 33% boost above the maximum supported data rate.
Software-configurabl
e dual radio supports 5 GHz and 2.4 GHz
3x3 MIMO with three spatial streams and up to 1.3 Gbps wireless data rate
Rugged, indoor 228 wireless APs deliver gigabit Wi-Fi performance to 802.11ac mobile devices in harsh indoor environments such as warehouses and stadiums.
Its unique industrial design supports a wider range of temperatures for environments that lack heating and cooling. The 228 also features six RP-SMA connectors for external high-gain antennas in large public venue.
With a maximum data rate of 1.3 Gbps in the 5-GHz band and 600 Mbps in the 2.4-GHz band, the 228 is three-times faster than 802.11n APs and provides performance similar to a wired connection.
- AP type: Indoor, dual radio, 5 GHz 802.11ac and 2.4 GHz 802.11n
- In addition to 802.11n data rates, the 2.4-GHz radio supports 802.11ac data rates using 256-QAM modulation. This gives TurboQAM-enabled clients a 33% boost above the maximum supported data rate.
- Software-configurable dual radio supports 5 GHz and 2.4 GHz
- 3x3 MIMO with three spatial streams and up to 1.3 Gbps wireless data rate