Hewlett Packard Enterprise Desk Stand/Wall Plate Access Point Aruba 203H

Description
This compact access point ensures the most cost-effective Wi-Fi connectivity for indoor premises including hotel rooms, dormitories, small offices and remote workstations. It’s software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Powered by PoE, it minimizes power consumption with rich features that further facilitates a highly efficient and reliable wireless network, and combines wireless and wired access in a single compact device. This AP can be easily mounted to a standard data wall-box using the existing structured cabling system or converted to a desk mounted AP using an optional mounting kit. AP type: Indoor, flexible radio: 5GHz 802.11ac 2x2 MIMO OR 2.4GHz 802.11n 2x2 MIMO1, or 5GHz 802.11ac 1x1 AND 2.4GHz 802.11n 1x11 Software-configurabl e radio supports 5GHz (Radio 0) and/or 2.4GHz (Radio 1) 5GHz: Two spatial stream Single User (SU) MIMO for up to 867Mbps wireless data rate to individual 2x2 VHT80 client devices 2.4GHz: Two spatial stream Single User (SU) MIMO for up to 400Mbps wireless data rate to individual 2x2 VHT40 client devices (300Mbps for HT40 802.11n client devices) Support for up to 32 associated client devices per radio, and up to 8 BSSIDs per radio
Description
This compact access point ensures the most cost-effective Wi-Fi connectivity for indoor premises including hotel rooms, dormitories, small offices and remote workstations. It’s software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Powered by PoE, it minimizes power consumption with rich features that further facilitates a highly efficient and reliable wireless network, and combines wireless and wired access in a single compact device. This AP can be easily mounted to a standard data wall-box using the existing structured cabling system or converted to a desk mounted AP using an optional mounting kit. AP type: Indoor, flexible radio: 5GHz 802.11ac 2x2 MIMO OR 2.4GHz 802.11n 2x2 MIMO1, or 5GHz 802.11ac 1x1 AND 2.4GHz 802.11n 1x11 Software-configurabl e radio supports 5GHz (Radio 0) and/or 2.4GHz (Radio 1) 5GHz: Two spatial stream Single User (SU) MIMO for up to 867Mbps wireless data rate to individual 2x2 VHT80 client devices 2.4GHz: Two spatial stream Single User (SU) MIMO for up to 400Mbps wireless data rate to individual 2x2 VHT40 client devices (300Mbps for HT40 802.11n client devices) Support for up to 32 associated client devices per radio, and up to 8 BSSIDs per radio

Suppliers

Company
Product
Description
Supplier Links
Desk Stand/Wall Plate Access Point - Aruba 203H - Hewlett Packard Enterprise
Palo Alto, CA, USA
Desk Stand/Wall Plate Access Point
Aruba 203H
Desk Stand/Wall Plate Access Point Aruba 203H
This compact access point ensures the most cost-effective Wi-Fi connectivity for indoor premises including hotel rooms, dormitories, small offices and remote workstations. It’s software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Powered by PoE, it minimizes power consumption with rich features that further facilitates a highly efficient and reliable wireless network, and combines wireless and wired access in a single compact device. This AP can be easily mounted to a standard data wall-box using the existing structured cabling system or converted to a desk mounted AP using an optional mounting kit. AP type: Indoor, flexible radio: 5GHz 802.11ac 2x2 MIMO OR 2.4GHz 802.11n 2x2 MIMO1, or 5GHz 802.11ac 1x1 AND 2.4GHz 802.11n 1x11 Software-configurabl e radio supports 5GHz (Radio 0) and/or 2.4GHz (Radio 1) 5GHz: Two spatial stream Single User (SU) MIMO for up to 867Mbps wireless data rate to individual 2x2 VHT80 client devices 2.4GHz: Two spatial stream Single User (SU) MIMO for up to 400Mbps wireless data rate to individual 2x2 VHT40 client devices (300Mbps for HT40 802.11n client devices) Support for up to 32 associated client devices per radio, and up to 8 BSSIDs per radio

This compact access point ensures the most cost-effective Wi-Fi connectivity for indoor premises including hotel rooms, dormitories, small offices and remote workstations. It’s software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode.

Powered by PoE, it minimizes power consumption with rich features that further facilitates a highly efficient and reliable wireless network, and combines wireless and wired access in a single compact device.

This AP can be easily mounted to a standard data wall-box using the existing structured cabling system or converted to a desk mounted AP using an optional mounting kit.

  • AP type: Indoor, flexible radio:
    • 5GHz 802.11ac 2x2 MIMO OR 2.4GHz 802.11n 2x2 MIMO1, or
    • 5GHz 802.11ac 1x1 AND 2.4GHz 802.11n 1x11
  • Software-configurable radio supports 5GHz (Radio 0) and/or 2.4GHz (Radio 1)
  • 5GHz: Two spatial stream Single User (SU) MIMO for up to 867Mbps wireless data rate to individual 2x2 VHT80 client devices
  • 2.4GHz: Two spatial stream Single User (SU) MIMO for up to 400Mbps wireless data rate to individual 2x2 VHT40 client devices (300Mbps for HT40 802.11n client devices)
  • Support for up to 32 associated client devices per radio, and up to 8 BSSIDs per radio
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number Aruba 203H
Product Name Desk Stand/Wall Plate Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Basic Industrial Ethernet Switches - 7013-16T-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
FieldServer BACnet IIoT Gateway (Verizon) - FS-IoT-BAC2V - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details