JORC Industrial LLC Oil/Water Separators Sepremium 2500

Description
The SEPREMIUM 2500 oil/water separator uses three stages of treatment to separate the condensate from compressed air systems up to 2500 CFM compressor capacity. With two specially treated polypropylene elements and a carbon polisher, you can count on reliable and cost effective condensate separation performance, regardless of the type of lubricant or drains you use. The SEPREMIUM 2500 is loaded with useful features, like a visual element life indicator that lets you know when your elements need to be replaced, clever service drains and an overflow indicator to avoid messy spills. Take the guesswork out of condensate treatment and upgrade to the SEPREMIUM. Specifications Max. compressor capacity 2500 CFM Max. oil adsorption in the elements 13 gallon High performance white element 2 Activated carbon element 1 Inlet connection 1/2′ (2 off) Outlet connection 1′ TEST valve Yes Housing material PE Housing colour Black Lid colour Grey Alarm indicator Yes Element life indicator Yes Service drain for sectional draining Yes (2 off) TEST kit included Yes Target oil residue output value <10 ppm Inlet and outlet hose pipe connectors Included Mineral lubricants Yes Synthetic lubricants Yes Stabile condensate emulsions Special elements required Polyglycol Special elements required
Description
The SEPREMIUM 2500 oil/water separator uses three stages of treatment to separate the condensate from compressed air systems up to 2500 CFM compressor capacity. With two specially treated polypropylene elements and a carbon polisher, you can count on reliable and cost effective condensate separation performance, regardless of the type of lubricant or drains you use. The SEPREMIUM 2500 is loaded with useful features, like a visual element life indicator that lets you know when your elements need to be replaced, clever service drains and an overflow indicator to avoid messy spills. Take the guesswork out of condensate treatment and upgrade to the SEPREMIUM. Specifications Max. compressor capacity 2500 CFM Max. oil adsorption in the elements 13 gallon High performance white element 2 Activated carbon element 1 Inlet connection 1/2′ (2 off) Outlet connection 1′ TEST valve Yes Housing material PE Housing colour Black Lid colour Grey Alarm indicator Yes Element life indicator Yes Service drain for sectional draining Yes (2 off) TEST kit included Yes Target oil residue output value <10 ppm Inlet and outlet hose pipe connectors Included Mineral lubricants Yes Synthetic lubricants Yes Stabile condensate emulsions Special elements required Polyglycol Special elements required

Suppliers

Company
Product
Description
Supplier Links
Oil/Water Separators - Sepremium 2500 - JORC Industrial LLC
New Castle, DE, USA
Oil/Water Separators
Sepremium 2500
Oil/Water Separators Sepremium 2500
The SEPREMIUM 2500 oil/water separator uses three stages of treatment to separate the condensate from compressed air systems up to 2500 CFM compressor capacity. With two specially treated polypropylene elements and a carbon polisher, you can count on reliable and cost effective condensate separation performance, regardless of the type of lubricant or drains you use. The SEPREMIUM 2500 is loaded with useful features, like a visual element life indicator that lets you know when your elements need to be replaced, clever service drains and an overflow indicator to avoid messy spills. Take the guesswork out of condensate treatment and upgrade to the SEPREMIUM. Specifications Max. compressor capacity 2500 CFM Max. oil adsorption in the elements 13 gallon High performance white element 2 Activated carbon element 1 Inlet connection 1/2′ (2 off) Outlet connection 1′ TEST valve Yes Housing material PE Housing colour Black Lid colour Grey Alarm indicator Yes Element life indicator Yes Service drain for sectional draining Yes (2 off) TEST kit included Yes Target oil residue output value <10 ppm Inlet and outlet hose pipe connectors Included Mineral lubricants Yes Synthetic lubricants Yes Stabile condensate emulsions Special elements required Polyglycol Special elements required

The SEPREMIUM 2500 oil/water separator uses three stages of treatment to separate the condensate from compressed air systems up to 2500 CFM compressor capacity.

With two specially treated polypropylene elements and a carbon polisher, you can count on reliable and cost effective condensate separation performance, regardless of the type of lubricant or drains you use.

The SEPREMIUM 2500 is loaded with useful features, like a visual element life indicator that lets you know when your elements need to be replaced, clever service drains and an overflow indicator to avoid messy spills.

Take the guesswork out of condensate treatment and upgrade to the SEPREMIUM.

Specifications

Max. compressor capacity2500 CFM
Max. oil adsorption in the elements13 gallon
High performance white element2
Activated carbon element1
Inlet connection1/2″ (2 off)
Outlet connection1″
TEST valveYes
Housing materialPE
Housing colourBlack
Lid colourGrey
Alarm indicatorYes
Element life indicatorYes
Service drain for sectional drainingYes (2 off)
TEST kit includedYes
Target oil residue output value<10 ppm
Inlet and outlet hose pipe connectorsIncluded
Mineral lubricantsYes
Synthetic lubricantsYes
Stabile condensate emulsionsSpecial elements required
PolyglycolSpecial elements required
Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Oil and Water Separators
Product Number Sepremium 2500
Product Name Oil/Water Separators
Function Removal
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Water Separators - MPak® Coalescing Plates - Kaydon Filtration Corporation
Specs
Function Recovery
Technology Coalescing
View Details
Parallel Plate Separator - DELTA-G - Smith & Loveless, Inc.
Specs
Function Removal
Technology Absorption
Removal Rate 375000 GPH (394314 ml/sec)
View Details
Oil/Water Separator - AQUAMAT i.CF - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Function Removal
View Details