CIQTEK Co., Ltd Datasheets for Metallurgical Microscopes

Metallurgical microscopes are used for metallurgical inspection including metals, ceramics, and other materials.
Metallurgical Microscopes: Learn more

Product Name Notes
CIQTEK DB500 is a Field Emission Scanning Electron Microscope with a Focused Ion Beam column for nano analysis and specimen preparation, which is applied with “SuperTunnel” technology, low aberration, and...
CIQTEK SEM3200 is a high-performance tungsten filament scanning electron microscope. It has excellent imaging quality capabilities in both high and low vacuum modes. It also has a large depth of...
CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam...
CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam...
CIQTEK SEM5000X is an ultra-high resolution Field Emission Scanning Electron Microscope (FE-SEM) with breakthrough resolution of 0.6 nm@15 kV and 1.0 nm@1 kV. Benefiting from the upgraded column engineering process,...
High-speed scanning electron microscope for cross-scale imaging of large-volume specimensCIQTEK HEM6000 facilities technologies such as the high-brightness large-beam current electron gun, high-speed electron beam deflection system, high-voltage sample stage deceleration,...