CIQTEK Co., Ltd Datasheets for ESR/EPR Spectrometers

ESR/EPR Spectrometers measure the spectrum produced by the magnetic energy level transitions of electrons having a net spin and orbital angular momentum. The spectrum obtained can be used to characterize the material being analyzed.
ESR/EPR Spectrometers: Learn more

Product Name Notes
CIQTEK EPR-W900 is a W-band (94 GHz) high-frequency electron paramagnetic resonance (EPR or ESR) spectrometer compatible with both continuous wave and pulsed EPR test functions. It is paired with a...
CIQTEK EPR200-Plus is designed for CW-EPR studies. Electron paramagnetic resonance (EPR) or electron spin resonance (ESR) spectrometer is a powerful analytical method to study the structure, dynamics, and spatial distribution...
CIQTEK EPR200M is an X-band benchtop electron paramagnetic resonance/electron spin resonance (EPR or ESR) spectroscopy. Based on its high sensitivity and stability, it offers an economical, low-maintenance, and user-friendly...
CIQTEK X-band pulse electron paramagnetic resonance (EPR or ESR) spectroscopy EPR100 supports both continuous-wave EPR and pulse EPR functions, satisfying general CW EPR experiments while performing T1 /T2 / ESEEM...