CIQTEK Co., Ltd Datasheets for Property Testing Equipment
Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure.
Property Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| EASY-G 1310 is a high-precision gas pycnometer independently developed by CIQTEK, which adopts the gas displacement method. It is favored by users for its high integration, compact size, lightweight, and... | |
| EASY-H 1210 and EASY-H 1420 high-pressure and high-temperature gas adsorption analyzers are high-performance adsorption and desorption isotherms testing instruments independently developed by CIQTEK, which adopts the static volumetric method. The... | |
| EASY-H 2210 and EASY-H 2420 high-pressure and high-temperature gas adsorption analyzer are high-performance adsorption and desorption isotherms testing instruments independently developed by CIQTEK, which adopts the static volumetric method. EASY-H... | |
| EASY-V 1220 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g)... | |
| EASY-V 1440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g)... | |
| EASY-V 3220 & 3210 are the BET specific surface area and pore size analysis instruments developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range... | |
| EASY-V 3440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g)... |