CIQTEK Co., Ltd Datasheets for Densometers and Porosimeters
Densometers and porosimeters are used for measuring porosity, air permeability or air resistance of sheet-like or bulk materials.
Densometers and Porosimeters: Learn more
| Product Name | Notes |
|---|---|
| EASY-V 1220 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g)... | |
| EASY-V 1440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g)... | |
| EASY-V 3220 & 3210 are the BET specific surface area and pore size analysis instruments developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range... | |
| EASY-V 3440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g)... |