CIQTEK Co., Ltd Datasheets for Signal Generators

Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more

Product Name Notes
CIQTEK ASG8000 series are high-speed, high-time resolution, programmable digital delay pulse generators capable of outputting complex pulse sequences with 1ns width resolution while providing lower RMS jitter, higher accuracy, more...
CIQTEK AWG4100 is a multi-channel arbitrary waveform generator with high performance. It has four independent channels for waveform output and each channel can provide single-ended waveform output with a sampling...
CIQTEK SCS1800 synchronous control system is based on high-precision network clock and time synchronization technology to realize the distribution of multi-node clock signals and sub-nanosecond synchronization control. It can be...
CIQTEK TDC1610 is a compact high-precision time measurement instrument with 16 acquisition channels, 8ps time resolution, and support for time tag mode, which can record the time information of the...
The Atomic Magnetometer utilizes the spin properties of alkali metal atoms' outer-shell electrons, employing pump lasers as a means of manipulation to induce spin polarization in these atoms. When subjected...