CIQTEK Co., Ltd Datasheets for Powder Testing Equipment

Powder testing equipment is used to measure the static and dynamic properties of powders for pharmaceutical, coating, and other solid-particulate applications.
Powder Testing Equipment: Learn more

Product Name Notes
EASY-G 1310 is a high-precision gas pycnometer independently developed by CIQTEK, which adopts the gas displacement method. It is favored by users for its high integration, compact size, lightweight, and...
EASY-V 1220 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g)...
EASY-V 1440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g)...
EASY-V 3220 & 3210 are the BET specific surface area and pore size analysis instruments developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range...
EASY-V 3440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g)...