Patton Electronics Co. Token Ring Media Filter (Balun) Model 2200

Description
The Patton Model 2200 token ring media filter allows IEEE 802.5 networks to operate over inexpensive UTP (Type 3) cable. Normally, 802.5 networks must use expensive Type 1 cable because of their RFI shielding properties. But now the Model 2200 media filter allows UTP cable to be used in 802.5 token ring environments and still meet FCC standards for RFI emissions. This cable substitution can result in significant reduction in cabling expenses.The Model 2200 requires no external power source and operates at both 4 Mbps and 16 Mbps. At 4 Mbps, lobe lengths of up to 500 feet (152m) are possible over UTP. At 16 Mbps, lobe lengths of 330 feet (100m) are obtainable. The Model 2200 unit plugs directly into the token ring network interface card and only one Model 2200 is required per lobe.
Description
The Patton Model 2200 token ring media filter allows IEEE 802.5 networks to operate over inexpensive UTP (Type 3) cable. Normally, 802.5 networks must use expensive Type 1 cable because of their RFI shielding properties. But now the Model 2200 media filter allows UTP cable to be used in 802.5 token ring environments and still meet FCC standards for RFI emissions. This cable substitution can result in significant reduction in cabling expenses.The Model 2200 requires no external power source and operates at both 4 Mbps and 16 Mbps. At 4 Mbps, lobe lengths of up to 500 feet (152m) are possible over UTP. At 16 Mbps, lobe lengths of 330 feet (100m) are obtainable. The Model 2200 unit plugs directly into the token ring network interface card and only one Model 2200 is required per lobe.

Suppliers

Company
Product
Description
Supplier Links
Token Ring Media Filter (Balun) - Model 2200 - Patton Electronics Co.
Gaithersburg, MD, USA
Token Ring Media Filter (Balun)
Model 2200
Token Ring Media Filter (Balun) Model 2200
The Patton Model 2200 token ring media filter allows IEEE 802.5 networks to operate over inexpensive UTP (Type 3) cable. Normally, 802.5 networks must use expensive Type 1 cable because of their RFI shielding properties. But now the Model 2200 media filter allows UTP cable to be used in 802.5 token ring environments and still meet FCC standards for RFI emissions. This cable substitution can result in significant reduction in cabling expenses.The Model 2200 requires no external power source and operates at both 4 Mbps and 16 Mbps. At 4 Mbps, lobe lengths of up to 500 feet (152m) are possible over UTP. At 16 Mbps, lobe lengths of 330 feet (100m) are obtainable. The Model 2200 unit plugs directly into the token ring network interface card and only one Model 2200 is required per lobe.

The Patton Model 2200 token ring media filter allows IEEE 802.5 networks to operate over inexpensive UTP (Type 3) cable. Normally, 802.5 networks must use expensive Type 1 cable because of their RFI shielding properties. But now the Model 2200 media filter allows UTP cable to be used in 802.5 token ring environments and still meet FCC standards for RFI emissions. This cable substitution can result in significant reduction in cabling expenses.The Model 2200 requires no external power source and operates at both 4 Mbps and 16 Mbps. At 4 Mbps, lobe lengths of up to 500 feet (152m) are possible over UTP. At 16 Mbps, lobe lengths of 330 feet (100m) are obtainable. The Model 2200 unit plugs directly into the token ring network interface card and only one Model 2200 is required per lobe.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Media Converters
Product Number Model 2200
Product Name Token Ring Media Filter (Balun)
Form Factor Filter (Balun)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened SFP/155-ED, MM850/ LC 2km (also known as 808-38101) - SFP-FMM850-2K - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Duplex LC
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
TTL - Fiber Optic Bit-Driver® - 2856-2R - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount; Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details