Henrich Electronics, Inc. Unmanaged Industrial PoE Media Converters HEMC2G-E Series

Description
2G-port full Gigabit Unmanaged Media Converters with 1 IEEE 802.3af/at PoE+ ports The HEMC2G-E Series are full gigabit unmanaged PoE+ Media Converters that come standard with 1 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 1 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount. Features Built-in 1 PoE+ ports compliant with IEEE 802.3af/at standards Up to 30W output per PoE+ port -40℃ to +75℃ operating temperature range (W models) Input voltage: 24 to 52VDC Accepts RJ45, SC and SFP connectors 100% burn in testing
Datasheet
Description
2G-port full Gigabit Unmanaged Media Converters with 1 IEEE 802.3af/at PoE+ ports The HEMC2G-E Series are full gigabit unmanaged PoE+ Media Converters that come standard with 1 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 1 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount. Features Built-in 1 PoE+ ports compliant with IEEE 802.3af/at standards Up to 30W output per PoE+ port -40℃ to +75℃ operating temperature range (W models) Input voltage: 24 to 52VDC Accepts RJ45, SC and SFP connectors 100% burn in testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial PoE Media Converters - HEMC2G-E Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Unmanaged Industrial PoE Media Converters
HEMC2G-E Series
Unmanaged Industrial PoE Media Converters HEMC2G-E Series
2G-port full Gigabit Unmanaged Media Converters with 1 IEEE 802.3af/at PoE+ ports The HEMC2G-E Series are full gigabit unmanaged PoE+ Media Converters that come standard with 1 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 1 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount. Features Built-in 1 PoE+ ports compliant with IEEE 802.3af/at standards Up to 30W output per PoE+ port -40℃ to +75℃ operating temperature range (W models) Input voltage: 24 to 52VDC Accepts RJ45, SC and SFP connectors 100% burn in testing

2G-port full Gigabit Unmanaged Media Converters with 1 IEEE 802.3af/at PoE+ ports

The HEMC2G-E Series are full gigabit unmanaged PoE+ Media Converters that come standard with 1 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 1 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount.

Features

  • Built-in 1 PoE+ ports compliant with IEEE 802.3af/at standards
  • Up to 30W output per PoE+ port
  • -40℃ to +75℃ operating temperature range (W models)
  • Input voltage: 24 to 52VDC
  • Accepts RJ45, SC and SFP connectors
  • 100% burn in testing
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Media Converters
Product Number HEMC2G-E Series
Product Name Unmanaged Industrial PoE Media Converters
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To HDMI Female Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female
View Details
Industrial PoE+ Media Converters - IMC-661P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details
Hardened Media Converter, 1000Mbps, Single mode 1310nm, 10km, SC - EKI-2741LXI-BE - Advantech
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Cable Length 20000 m (21872 yd)
View Details
2 suppliers
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details