Henrich Electronics, Inc. Unmanaged Industrial Ethernet Media Converters HEMC3 Series

Description
Industrial 10/100BaseT(X) to 100BaseFX Media Converters The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each HEMC3 converter comes with a relay output warning alarm to help prevent damage and loss. The HEMC3 media converters are designed for harsh industrial environments, such as in hazardous locations, and comply with FCC, and CE standards. The HEMC3 series is available for models that support an operating temperature from -10 to 60℃, and an extended operating temperature from -40 to +75℃. All HEMC3 series are subject to a 100% burn-in test. Features 10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X Redundant dual power input Designed for hazardous locations (Class 1 Div. 2) Multi-mode or single-mode, with SC or ST fiber connector -40℃ to +75℃ operating temperature range (W models) IP30 DIN Rail or Panel Mount
Datasheet
Description
Industrial 10/100BaseT(X) to 100BaseFX Media Converters The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each HEMC3 converter comes with a relay output warning alarm to help prevent damage and loss. The HEMC3 media converters are designed for harsh industrial environments, such as in hazardous locations, and comply with FCC, and CE standards. The HEMC3 series is available for models that support an operating temperature from -10 to 60℃, and an extended operating temperature from -40 to +75℃. All HEMC3 series are subject to a 100% burn-in test. Features 10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X Redundant dual power input Designed for hazardous locations (Class 1 Div. 2) Multi-mode or single-mode, with SC or ST fiber connector -40℃ to +75℃ operating temperature range (W models) IP30 DIN Rail or Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial Ethernet Media Converters - HEMC3 Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Unmanaged Industrial Ethernet Media Converters
HEMC3 Series
Unmanaged Industrial Ethernet Media Converters HEMC3 Series
Industrial 10/100BaseT(X) to 100BaseFX Media Converters The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each HEMC3 converter comes with a relay output warning alarm to help prevent damage and loss. The HEMC3 media converters are designed for harsh industrial environments, such as in hazardous locations, and comply with FCC, and CE standards. The HEMC3 series is available for models that support an operating temperature from -10 to 60℃, and an extended operating temperature from -40 to +75℃. All HEMC3 series are subject to a 100% burn-in test. Features 10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X Redundant dual power input Designed for hazardous locations (Class 1 Div. 2) Multi-mode or single-mode, with SC or ST fiber connector -40℃ to +75℃ operating temperature range (W models) IP30 DIN Rail or Panel Mount

Industrial 10/100BaseT(X) to 100BaseFX Media Converters

The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for keeping your industrial automation applications running continuously, and each HEMC3 converter comes with a relay output warning alarm to help prevent damage and loss. The HEMC3 media converters are designed for harsh industrial environments, such as in hazardous locations, and comply with FCC, and CE standards. The HEMC3 series is available for models that support an operating temperature from -10 to 60℃, and an extended operating temperature from -40 to +75℃. All HEMC3 series are subject to a 100% burn-in test.

Features

  • 10/100BaseT(X) auto-negotiation and auto-MDI/MDI-X
  • Redundant dual power input
  • Designed for hazardous locations (Class 1 Div. 2)
  • Multi-mode or single-mode, with SC or ST fiber connector
  • -40℃ to +75℃ operating temperature range (W models)
  • IP30 DIN Rail or Panel Mount
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Media Converters
Product Number HEMC3 Series
Product Name Unmanaged Industrial Ethernet Media Converters
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI 4 K
View Details
Serial to Fiber Media Converters - IRF-631 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Media Converters - IMC-771-SSET-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Gigabit (Singlemode)
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details