Henrich Electronics, Inc. Unmanaged Industrial Ethernet Media Converters HEMC2G Series

Description
Industrial Gigabit Ethernet to Fiber Media Converter The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your industrial automation applications running continuously, and each HEMC2G converter comes with a relay output warning alarm to help prevent damage and loss. All HEMC2G models are subject to a 100% burn-in test, and are available in models that support a standard operating temperature range from -10 to 60°C, and an extended operating temperature range form -40 to +75°C. Features 10/100/1000BaseT(X) and 1000BaseSFP slot supported -40℃ to +75℃ operating temperature range (W models) Redundant dual power input Designed for hazardous locations IP30 DIN Rail or Panel Mount
Datasheet
Description
Industrial Gigabit Ethernet to Fiber Media Converter The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your industrial automation applications running continuously, and each HEMC2G converter comes with a relay output warning alarm to help prevent damage and loss. All HEMC2G models are subject to a 100% burn-in test, and are available in models that support a standard operating temperature range from -10 to 60°C, and an extended operating temperature range form -40 to +75°C. Features 10/100/1000BaseT(X) and 1000BaseSFP slot supported -40℃ to +75℃ operating temperature range (W models) Redundant dual power input Designed for hazardous locations IP30 DIN Rail or Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial Ethernet Media Converters - HEMC2G Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Unmanaged Industrial Ethernet Media Converters
HEMC2G Series
Unmanaged Industrial Ethernet Media Converters HEMC2G Series
Industrial Gigabit Ethernet to Fiber Media Converter The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your industrial automation applications running continuously, and each HEMC2G converter comes with a relay output warning alarm to help prevent damage and loss. All HEMC2G models are subject to a 100% burn-in test, and are available in models that support a standard operating temperature range from -10 to 60°C, and an extended operating temperature range form -40 to +75°C. Features 10/100/1000BaseT(X) and 1000BaseSFP slot supported -40℃ to +75℃ operating temperature range (W models) Redundant dual power input Designed for hazardous locations IP30 DIN Rail or Panel Mount

Industrial Gigabit Ethernet to Fiber Media Converter

The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The HEMC2G's industrial design is excellent for keeping your industrial automation applications running continuously, and each HEMC2G converter comes with a relay output warning alarm to help prevent damage and loss. All HEMC2G models are subject to a 100% burn-in test, and are available in models that support a standard operating temperature range from -10 to 60°C, and an extended operating temperature range form -40 to +75°C.

Features

  • 10/100/1000BaseT(X) and 1000BaseSFP slot supported
  • -40℃ to +75℃ operating temperature range (W models)
  • Redundant dual power input
  • Designed for hazardous locations
  • IP30 DIN Rail or Panel Mount
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Media Converters
Product Number HEMC2G Series
Product Name Unmanaged Industrial Ethernet Media Converters
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female 4K Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female 4K
View Details
Copper to Fiber Ethernet Media Converters - NGF-762E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Media Converters - SFP-GZX/LCI-110E-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details