Conxall Corporation Circular Cable Assemblies 175P12

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - SC2586-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2586-ND
Circular Cable Assemblies SC2586-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Sensor Cable, Female, 5 Position, Straight; Connector Type A Switchcraft/conxall - 50F2163 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, Female, 5 Position, Straight; Connector Type A Switchcraft/conxall
50F2163
Sensor Cable, Female, 5 Position, Straight; Connector Type A Switchcraft/conxall 50F2163
SENSOR CABLE, FEMALE, 5 POSITION, STRAIGHT; Connector Type A:1/2"-14 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:-; Cable Length:0.3m RoHS Compliant: Yes

SENSOR CABLE, FEMALE, 5 POSITION, STRAIGHT; Connector Type A:1/2"-14 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:-; Cable Length:0.3m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 175P12 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
175P12
Cable Assemblies - Circular Cable Assemblies 175P12
CBL CIRC 5POS MALE TO WIRE 1'

CBL CIRC 5POS MALE TO WIRE 1'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2586-ND 50F2163 175P12
Product Name Circular Cable Assemblies Sensor Cable, Female, 5 Position, Straight; Connector Type A Switchcraft/conxall Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details