Scanivalve Corporation Scanivalve Pressure Calibrator SPC4000

Description
Features and Specifications Automated DSA & ZOC calibrations 0.01% FS Accuracy Up to 4 calibration ranges, 0.36 to 850 psig Removable/interchang eable transducers Bench or rack mounted Color touch screen Based on the Mensor CPC6000 pressure calibrator Application The SPC4000 pressure calibrator can perform automated multipoint calibrations and offset corrections on demand to DSA & ZOC pressure scanners. Inorder to do this the calibrator must be used with the Scanivalve SPCPLU. The reference side of the gauge transducers can be connected to an alternate remote location (tunnel static, elevated line pressure, static basket, etc). The calibrator can also send known pressures to all of the DSA/ZOC sensors to insure they are reading correctly (System Validation). The calibration system can be used for many applications including multi-point calibration of DSA and ZOC pressure scanners, zero offset correction, and leak testing. The calibrator can also be used in the local/manual mode utilizing the front panel touch screen or remotely via Ethernet. It would be used in this standalone mode to regulate and measure pressures to calibrate individual pressure transducers. Overview The model SPC4000 pressure calibrator is designed to provide automated calibration of Scanivalve Corp's DSA and ZOC pressure scanners. The calibration system consists of 3 components. 1. The heart of the calibration system is the Scanivalve pressure calibrator, model SPC4000. The SPC4000 calibrator has up to two independent precision pressure regulators. Each regulator can have up to two gauge transducers; thus up to 4 transducers per calibrator. 2. Scanivalve's Pneumatic Logic Unit (SPCPLU) is required for automated DSA & ZOC calibrations. This unit contains the pneumatic solenoid valves and manifolds required to perform single or multi-range calibrations, as well as zero offset corrections. 3. A utility program, PressCal is included with the SPC4000. It performs automated or manual calibrations on all DSA and ZOC pressure scanners by controlling the pressure calibrator and SPCPLU. PressCal updates the module calibration coefficient files and generates "as received" and calibration validation reports.
Description
Features and Specifications Automated DSA & ZOC calibrations 0.01% FS Accuracy Up to 4 calibration ranges, 0.36 to 850 psig Removable/interchang eable transducers Bench or rack mounted Color touch screen Based on the Mensor CPC6000 pressure calibrator Application The SPC4000 pressure calibrator can perform automated multipoint calibrations and offset corrections on demand to DSA & ZOC pressure scanners. Inorder to do this the calibrator must be used with the Scanivalve SPCPLU. The reference side of the gauge transducers can be connected to an alternate remote location (tunnel static, elevated line pressure, static basket, etc). The calibrator can also send known pressures to all of the DSA/ZOC sensors to insure they are reading correctly (System Validation). The calibration system can be used for many applications including multi-point calibration of DSA and ZOC pressure scanners, zero offset correction, and leak testing. The calibrator can also be used in the local/manual mode utilizing the front panel touch screen or remotely via Ethernet. It would be used in this standalone mode to regulate and measure pressures to calibrate individual pressure transducers. Overview The model SPC4000 pressure calibrator is designed to provide automated calibration of Scanivalve Corp's DSA and ZOC pressure scanners. The calibration system consists of 3 components. 1. The heart of the calibration system is the Scanivalve pressure calibrator, model SPC4000. The SPC4000 calibrator has up to two independent precision pressure regulators. Each regulator can have up to two gauge transducers; thus up to 4 transducers per calibrator. 2. Scanivalve's Pneumatic Logic Unit (SPCPLU) is required for automated DSA & ZOC calibrations. This unit contains the pneumatic solenoid valves and manifolds required to perform single or multi-range calibrations, as well as zero offset corrections. 3. A utility program, PressCal is included with the SPC4000. It performs automated or manual calibrations on all DSA and ZOC pressure scanners by controlling the pressure calibrator and SPCPLU. PressCal updates the module calibration coefficient files and generates "as received" and calibration validation reports.

Suppliers

Company
Product
Description
Supplier Links
Scanivalve Pressure Calibrator - SPC4000 - Scanivalve Corporation
Liberty Lake, WA, USA
Scanivalve Pressure Calibrator
SPC4000
Scanivalve Pressure Calibrator SPC4000
Features and Specifications Automated DSA & ZOC calibrations 0.01% FS Accuracy Up to 4 calibration ranges, 0.36 to 850 psig Removable/interchang eable transducers Bench or rack mounted Color touch screen Based on the Mensor CPC6000 pressure calibrator Application The SPC4000 pressure calibrator can perform automated multipoint calibrations and offset corrections on demand to DSA & ZOC pressure scanners. Inorder to do this the calibrator must be used with the Scanivalve SPCPLU. The reference side of the gauge transducers can be connected to an alternate remote location (tunnel static, elevated line pressure, static basket, etc). The calibrator can also send known pressures to all of the DSA/ZOC sensors to insure they are reading correctly (System Validation). The calibration system can be used for many applications including multi-point calibration of DSA and ZOC pressure scanners, zero offset correction, and leak testing. The calibrator can also be used in the local/manual mode utilizing the front panel touch screen or remotely via Ethernet. It would be used in this standalone mode to regulate and measure pressures to calibrate individual pressure transducers. Overview The model SPC4000 pressure calibrator is designed to provide automated calibration of Scanivalve Corp's DSA and ZOC pressure scanners. The calibration system consists of 3 components. 1. The heart of the calibration system is the Scanivalve pressure calibrator, model SPC4000. The SPC4000 calibrator has up to two independent precision pressure regulators. Each regulator can have up to two gauge transducers; thus up to 4 transducers per calibrator. 2. Scanivalve's Pneumatic Logic Unit (SPCPLU) is required for automated DSA & ZOC calibrations. This unit contains the pneumatic solenoid valves and manifolds required to perform single or multi-range calibrations, as well as zero offset corrections. 3. A utility program, PressCal is included with the SPC4000. It performs automated or manual calibrations on all DSA and ZOC pressure scanners by controlling the pressure calibrator and SPCPLU. PressCal updates the module calibration coefficient files and generates "as received" and calibration validation reports.

Features and Specifications

  • Automated DSA & ZOC calibrations
  • 0.01% FS Accuracy
  • Up to 4 calibration ranges, 0.36 to 850 psig
  • Removable/interchangeable transducers
  • Bench or rack mounted
  • Color touch screen
  • Based on the Mensor CPC6000 pressure calibrator

Application

The SPC4000 pressure calibrator can perform automated multipoint calibrations and offset corrections on demand to DSA & ZOC pressure scanners. Inorder to do this the calibrator must be used with the Scanivalve SPCPLU. The reference side of the gauge transducers can be connected to an alternate remote location (tunnel static, elevated line pressure, static basket, etc). The calibrator can also send known pressures to all of the DSA/ZOC sensors to insure they are reading correctly (System Validation). The calibration system can be used for many applications including multi-point calibration of DSA and ZOC pressure scanners, zero offset correction, and leak testing. The calibrator can also be used in the local/manual mode utilizing the front panel touch screen or remotely via Ethernet. It would be used in this standalone mode to regulate and measure pressures to calibrate individual pressure transducers.

Overview

The model SPC4000 pressure calibrator is designed to provide automated calibration of Scanivalve Corp's DSA and ZOC pressure scanners. The calibration system consists of 3 components.
1. The heart of the calibration system is the Scanivalve pressure calibrator, model SPC4000. The SPC4000 calibrator has up to two independent precision pressure regulators. Each regulator can have up to two gauge transducers; thus up to 4 transducers per calibrator.
2. Scanivalve's Pneumatic Logic Unit (SPCPLU) is required for automated DSA & ZOC calibrations. This unit contains the pneumatic solenoid valves and manifolds required to perform single or multi-range calibrations, as well as zero offset corrections.
3. A utility program, PressCal is included with the SPC4000. It performs automated or manual calibrations on all DSA and ZOC pressure scanners by controlling the pressure calibrator and SPCPLU. PressCal updates the module calibration coefficient files and generates "as received" and calibration validation reports.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Calibration Instruments
Product Number SPC4000
Product Name Scanivalve Pressure Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details