Dixon Automatic Tool, Inc. Datasheets for Screwdrivers (electric and pneumatic)

Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
Screwdrivers (electric and pneumatic): Learn more

Product Name Notes
Model HSH 1000 & 2000 Hand Held Screwdrivers with vibratory feed system's for automatic feeding of the fasteners. The ergonomic handsets have easy to squeeze cycle start levers. Both models...
The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut...
The Model SD-107 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.The Screwdriver can be furnished with a range...
The Model SD-110 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range...
The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with...
The Model SD-120 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range...
The Model SD-122 Screw/Nut Drivers are designed to drive threaded parts horizontally.Dependi ng upon the geometry of the threaded part or fastener, the method of transferring the part to the...
The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This...
The SK-3120L/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off...
The SK-3120P/B/A is a light, ergonomically designed push-to-start unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off...
The SK-3180L/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off...
The SK-3180LF/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. The unit features a higher 2000 rpm speed. Since this is a...
The SK-3180P/B/A is a light, ergonomically designed push-to-start unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off...
The SK-3180PF/B/A is a light, ergonomically designed push-to-start unit best used with light to medium torque range applications. The unit features a higher 2000 rpm speed. Since this is a...
The SK-9130L/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off...
The SK-9130LF/B/A is a light, ergonomically designed lever unit best used with light to medium torque range applications. The unit features a higher 1900 rpm speed. Since this is a...
The SK-9130P/B/A is a light, ergonomically designed push-to-start unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off...
The SK-9130P/UL/B/A is a UL listed light, ergonomically designed push-to-start unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will...
The SK-9130PF/B/A is a light, ergonomically designed push-to-start unit best used with light to medium torque range applications. The unit features a higher 1900 rpm speed. Since this is a...
The SK-9140L/B/A is a light, ergonomically designed lever unit best used with medium to high torque range applications. Since this is a fully automatic tool, the motor will shut off...
The SK-9140LF/B/A is a light, ergonomically designed lever unit best used with medium to high torque range applications. The unit features a higher 1000 rpm speed. Since this is a...
The SK-9140P/B/A is a light, ergonomically designed push-to-start unit best used with medium to high torque range applications. Since this is a fully automatic tool, the motor will shut off...
The SK-9140P/UL/B/A is a UL listed light, ergonomically designed push-to-start unit best used with medium to high torque range applications. Since this is a fully automatic tool, the motor will...
The SK-9140PF/B/A is a light, ergonomically designed push-to-start unit best used with medium to high torque range applications. The unit features a higher 1000 rpm speed. Since this is a...
The SK-9150L/B/A is a light, ergonomically designed lever unit best used with medium to high torque range applications. Since this is a fully automatic tool, the motor will shut off...
The SK-9150P/B/A is a light, ergonomically designed push-to-start unit best used with medium to high torque range applications. Since this is a fully automatic tool, the motor will shut off...
The SK-9150P/UL/B/A is a UL listed light, ergonomically designed push-to-start unit best used with medium to high torque range applications. Since this is a fully automatic tool, the motor will...
The SKD-2000L/UL/B is a UL listed super light (270g) ergonomically designed lever unit uniquely suited for low torque range applications. The unit is ideal for use on computers, cameras and...
The SKD-2200L/UL/B is a UL listed super light (270g) ergonomically designed lever unit uniquely suited for low torque range applications. The unit is ideal for use on computers, cameras and...
The SKD-2300L/UL/B is a UL listed super light (270g) ergonomically designed lever unit uniquely suited for low torque range applications. Lower rpm speeds are used on this unit. The unit...
The SKD-5200L/UL/B is a UL listed, light (480g), ergonomically designed lever unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras...
The SKD-5200P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras...
The SKD-5300L/UL/B is a UL listed, light (480g), ergonomically designed lever unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras...
The SKD-5300P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras...