Dixon Automatic Tool, Inc. DC Handheld Screwdriver SKD-5200P/UL/B

Description
The SKD-5200P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring.
Datasheet
Description
The SKD-5200P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Handheld Screwdriver - SKD-5200P/UL/B - Dixon Automatic Tool, Inc.
Rockford, IL, USA
DC Handheld Screwdriver
SKD-5200P/UL/B
DC Handheld Screwdriver SKD-5200P/UL/B
The SKD-5200P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring.

The SKD-5200P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-ring on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-ring with the optional torque-fixing-ring.

Supplier's Site Datasheet

Technical Specifications

  Dixon Automatic Tool, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SKD-5200P/UL/B
Product Name DC Handheld Screwdriver
Drive Style Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line; Right-Angle (optional feature)
Actuation Lever (optional feature); Push-to-Start (optional feature)
Torque Range 0.0733 to 0.8800 Ft-lbs (0.0994 to 1.19 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Impact Screwdrivers - 5416545 - RS Components, Ltd.
Specs
Drive Style Electric
Drive Size Other Drive Size
Text for Other Drive Size 1/2 in
View Details
12V MAX* 1/4" Screwdriver Kit - DCF610S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 1050 rpm
Drive Size 1/4" Hex
View Details