Dixon Automatic Tool, Inc. Datasheets for Nut Runners and Nut Drivers
Nut runners and nut drivers are tools used for tightening nuts. By definition, nut drivers are purely mechanical hand tools, while nut runners are pneumatic, electric, or hydraulic power tools.
Nut Runners and Nut Drivers: Learn more
| Product Name | Notes |
|---|---|
| The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut... | |
| The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with... | |
| The Model SD-122 Screw/Nut Drivers are designed to drive threaded parts horizontally.Dependi ng upon the geometry of the threaded part or fastener, the method of transferring the part to the... | |
| The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This... |