The SK-9150L/B/A is a light, ergonomically designed lever unit best used with medium to high torque range applications. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). The unit has a North American 3-prong 120 volt AC plug (designated by the /A in the model number). Torque control may be achieved by turning the torque-adjusting-rin
| Dixon Automatic Tool, Inc. | |
|---|---|
| Product Category | Screwdrivers (electric and pneumatic) |
| Product Number | SK-9150L/B/A |
| Product Name | AC Handheld Screwdriver |
| Drive Style | Electric; Torque Controlled |
| Screwdriver Style | Hand-Held Cylindrical; Hand-Held with Pistol Grip (optional feature) |
| Head Style | In-line; Right-Angle (optional feature) |
| Actuation | Lever (optional feature); Push-to-Start (optional feature) |
| Torque Range | 1.1 to 3.3 Ft-lbs (1.49 to 4.47 N-m) |