Dixon Automatic Tool, Inc. Datasheets for Presses (metalworking)

Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines.
Presses (metalworking): Learn more

Product Name Notes
Dixon AO-700 Placer/Presses use an air-oil intensifier cylinder to place and press a wide range of piece parts. Parts are automatically oriented and fed into the press by one of...
The Model AP-130 Series Placer/Presses combine the placing and pressing operation into one motion. The Placement Heads have a toggle action and provide up to 2500 pounds of pressing force...
The Model AP-140 Series Placer/Presses are available with 500 and 900 pound pressing forces (2.2kN and 4kN). The placement force can be adjusted by regulating the air pressure to the...