Dixon Automatic Tool, Inc. DC Handheld Screwdriver SKD-5300P/UL/B

Description
The SKD-5300P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring.
Datasheet
Description
The SKD-5300P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Handheld Screwdriver - SKD-5300P/UL/B - Dixon Automatic Tool, Inc.
Rockford, IL, USA
DC Handheld Screwdriver
SKD-5300P/UL/B
DC Handheld Screwdriver SKD-5300P/UL/B
The SKD-5300P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring.

The SKD-5300P/UL/B is a UL listed, light (480g), ergonomically designed push-to-start unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-ring on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-ring with the optional torque-fixing-ring.

Supplier's Site Datasheet

Technical Specifications

  Dixon Automatic Tool, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SKD-5300P/UL/B
Product Name DC Handheld Screwdriver
Drive Style Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line; Right-Angle (optional feature)
Actuation Lever (optional feature); Push-to-Start (optional feature)
Torque Range 0.2200 to 1.17 Ft-lbs (0.2983 to 1.59 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 2780459 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size Other Drive Size
View Details
Electric Torque Screwdrivers - 090010 - MHH Engineering Co. Ltd.
Specs
Drive Style Electric
View Details