The SK-3180P/B/A is a fully automatic AC handheld screwdriver designed for light industrial and appliance manufacturing applications. It features a push-to-start operation, which allows the motor to shut off automatically when the clutch disengages. This model utilizes a 6.35mm (1/4") hex power drive bit and is equipped with a North American 3-prong 120 volt AC plug. Torque control is adjustable via a torque-adjusting ring located at the end of the tool, and an optional torque-fixing ring can be used to make the torque setting tamper-proof. The tool is intended for use in environments where precise torque application is necessary.
The SK-3180P/B/A is a light, ergonomically designed push-to-start unit best used with light to medium torque range applications. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). The unit has a North American 3-prong 120 volt AC plug (designated by the /A in the model number). Torque control may be achieved by turning the torque-adjusting-rin
| Dixon Automatic Tool, Inc. | |
|---|---|
| Product Category | Screwdrivers (electric and pneumatic) |
| Product Number | SK-3180P/B/A |
| Product Name | AC Handheld Screwdriver |
| Drive Style | Electric; Torque Controlled |
| Screwdriver Style | Hand-Held Cylindrical |
| Head Style | In-line; Right-Angle (optional feature) |
| Actuation | Lever (optional feature); Push-to-Start (optional feature) |
| Torque Range | 0.2200 to 1.17 Ft-lbs (0.2983 to 1.59 N-m) |