Dixon Automatic Tool, Inc. DC Handheld Screwdriver SKD-5300L/UL/B

Description
The SKD-5300L/UL/B is a UL listed, light (480g), ergonomically designed lever unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring. Enhanced use, in confined spaces, may be achieved with the 90 Degree Attachment accessory.
Datasheet
Description
The SKD-5300L/UL/B is a UL listed, light (480g), ergonomically designed lever unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring. Enhanced use, in confined spaces, may be achieved with the 90 Degree Attachment accessory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Handheld Screwdriver - SKD-5300L/UL/B - Dixon Automatic Tool, Inc.
Rockford, IL, USA
DC Handheld Screwdriver
SKD-5300L/UL/B
DC Handheld Screwdriver SKD-5300L/UL/B
The SKD-5300L/UL/B is a UL listed, light (480g), ergonomically designed lever unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-rin g on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-rin g with the optional torque-fixing-ring. Enhanced use, in confined spaces, may be achieved with the 90 Degree Attachment accessory.

The SKD-5300L/UL/B is a UL listed, light (480g), ergonomically designed lever unit uniquely suited for low to medium torque range applications. The unit is ideal for use on computers, cameras and other high precision products. The super-mini dimension of 29.5mm makes it easy to hold. The unit must be used with a single or dual DC controller. Since this is a fully automatic tool, the motor will shut off when the clutch disengages. This unit uses a 6.35mm (1/4") hex power drive bit (designated by the /B in the model number). Torque control may be achieved by turning the torque-adjusting-ring on the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-ring with the optional torque-fixing-ring. Enhanced use, in confined spaces, may be achieved with the 90 Degree Attachment accessory.

Supplier's Site Datasheet

Technical Specifications

  Dixon Automatic Tool, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SKD-5300L/UL/B
Product Name DC Handheld Screwdriver
Drive Style Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line; Right-Angle (optional feature)
Actuation Lever (optional feature); Push-to-Start (optional feature)
Torque Range 0.2200 to 1.17 Ft-lbs (0.2983 to 1.59 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size Other Drive Size
View Details
Eco-Friendly Single Spindle Screw Driving Machine - FM515VE - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details