STEGO Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| Compact convection heater of temperature class T3 (392 °F / 200 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against... | |
| Compact convection heater of temperature class T4 (275 °F / 135 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against... | |
| Compact convection heater of temperature class T5 (212 °F / 100 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against... | |
| CS 032 Plus - enclosure heater with fan and PTC heating element that reliably protects against frost and condensation. The CS 032 Plus fan heater is equipped with a user-friendly... | |
| Enclosure heater CS 032 Basic: Compact and equipped with a fan and PTC heating element, offers reliable protection against frost and condensation. A touch-safe plastic sheathing ensures safe working conditions,... | |
| Flat heater: This flat enclosure heater can be used in enclosures and casings. The resistance heater is suitable for convection and contact heat dissipation. The space-saving, flat form factor makes... | |
| Small enclosure heaters as the RC 016 are used to evenly distribute heat within compact enclosures thereby protecting electronic components from harmful condensation. Used as a convection heater, the RC... | |
| The compact enclosure heater with fan and PTC heating element helps to prevent frost and condensation forming in casings and installation spaces. The plastic sheathing makes the heating safe to... | |
| The compact fan heater heats the air inside the enclosure or casing to protect against harmful condensation. The convection effect of this resistance heater is maximized by the integrated fan. | |
| The compact high performance fan heater DCR 030 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater... | |
| The compact high performance fan heater DCR 130 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater... | |
| The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with... | |
| The compact HVL 031 high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures. For large OEM use, this fan heater can also... | |
| The compact PTC enclosure heater with integrated tamper-proof thermostat provides reliable protection against condensation in enclosures and casings. Practical: The integrated, fixed thermostat makes an external thermostat superfluous. Two tried-and-tested... | |
| The high-performance fan heater is designed for uniform temperature control of enclosures and enclosures to protect against harmful condensation. Designs with integrated thermostat are available. Heating technology: PTC for dynamic... | |
| The RCE 016 small heaters have been designed to prevent condensation and to ensure a minimum operating temperature in small enclosures. Technical Data Operating voltage see table below Heating element... | |
| This compact enclosure heater with fan and PTC heating element prevents condensation in enclosures with a high component density. The touch-safe plastic casing ensures user safety by protecting against heat. | |
| This compact enclosure heater with PTC heating element prevents condensation from forming in enclosures. It is a convection heater for small enclosures and casings. The heater body is designed in... | |
| This compact high-performance fan heater is used to protect against frost and condensation in enclosures and cabinets. It is a combination of a high performance cartridge heater and fan and... | |
| This compact high-performance fan heater is used to protect against frost and condensation in enclosures and cabinets. It is a combination of high performance cartridge heater and fan and thus... | |
| This compact PTC convection heater is for use in enclosures and casings. This enables you to achieve condensate prevention for effective operational safety of electrical systems and installations. Pressure terminal... | |
| This compact PTC enclosure heater is designed to protect against condensation in your enclosure and installation space. Safety: The plastic-coated heater body reaches a maximum temperature of +85 °C on... | |
| This heating with PTC element is used to prevent frost and condensation in the enclosure and casing. The built-in fan further intensifies the heating effect through convection. The integrated, adjustable... | |
| This is a compact enclosure heater with a PTC heating element for reliable protection against condensation in enclosures and casings. The convection heater is safe to touch thanks to its... | |
| This is a compact PTC enclosure heater with fan and tamper-proof thermostat to prevent frost and condensation forming in casings and installation spaces. A plastic sheath makes the heating safe... | |
| This PTC enclosure heater with fan and fixed thermostat provides condensation protection in the enclosure and casing. It is particularly space-saving. The integrated fixed thermostat is available in two temperature... | |
| Clip fixing and pressure clamp for quick mounting Dynamic heating up through PTC technology Wide voltage range Additional approvals Compact heater with PTC heating elements for heating enclosures with electrical... | |
| Clip fixing and pressure clamp for quick mounting Low surface temperature Earthed plastic casing Wide voltage range Integrated thermostat Safe and stable performance under stressful conditions Shock and vibration proof... | |
| Clip fixing and pressure clamp for quick mounting Low surface temperature Earthed plastic casing Wide voltage range Safe and stable performance under stressful conditions Shock and vibration proof Compact heater... | |
| Clip fixing for quick mounting Dynamic heating up through PTC technology Wide voltage range Additional approvals Compact heater with PTC heating elements for heating enclosures with electrical or electronic components. |