STEGO Datasheets for Space Heaters
Space heaters and room heaters are designed for use in confined areas or spaces. They do not emit hazardous pollutants or noxious fumes, and are generally portable.
Space Heaters: Learn more
| Product Name | Notes |
|---|---|
| Compact convection heater of temperature class T3 (392 °F / 200 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against... | |
| Compact convection heater of temperature class T4 (275 °F / 135 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against... | |
| Compact convection heater of temperature class T5 (212 °F / 100 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against... |