STEGO Enclosure Heater with Fan CS 030

Description
The high-performance fan heater is designed for uniform temperature control of enclosures and enclosures to protect against harmful condensation. Designs with integrated thermostat are available. Heating technology: PTC for dynamic response behavior. Touch-safe for users thanks to touch-safe plastic casing. Versions with integrated thermostat Version for screw fixing to the base of the enclosure Versions with tamper-proof thermostat User protection: Toch-safe sheathing
Request a Quote Datasheet
Description
The high-performance fan heater is designed for uniform temperature control of enclosures and enclosures to protect against harmful condensation. Designs with integrated thermostat are available. Heating technology: PTC for dynamic response behavior. Touch-safe for users thanks to touch-safe plastic casing. Versions with integrated thermostat Version for screw fixing to the base of the enclosure Versions with tamper-proof thermostat User protection: Toch-safe sheathing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Heater with Fan - CS 030 - STEGO
Kennesaw, GA, United States
Enclosure Heater with Fan
CS 030
Enclosure Heater with Fan CS 030
The high-performance fan heater is designed for uniform temperature control of enclosures and enclosures to protect against harmful condensation. Designs with integrated thermostat are available. Heating technology: PTC for dynamic response behavior. Touch-safe for users thanks to touch-safe plastic casing. Versions with integrated thermostat Version for screw fixing to the base of the enclosure Versions with tamper-proof thermostat User protection: Toch-safe sheathing

The high-performance fan heater is designed for uniform temperature control of enclosures and enclosures to protect against harmful condensation. Designs with integrated thermostat are available. Heating technology: PTC for dynamic response behavior. Touch-safe for users thanks to touch-safe plastic casing. Versions with integrated thermostat Version for screw fixing to the base of the enclosure Versions with tamper-proof thermostat User protection: Toch-safe sheathing

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electric Heaters
Product Number CS 030
Product Name Enclosure Heater with Fan
Heater Type Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03084.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.50 kW (1.71 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Enclosure Heater with Fan - CR 027 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.40 to 0.65 kW (1.36 to 2.22 MBH)
View Details
High-Performance Fan Heater DCR 130 - 13092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Enclosure Heater with Fan - CSF 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details