The CR 130 is a compact enclosure heater with an integrated fan, designed to prevent frost and condensation in electrical enclosures. It features a 950 W high-performance cartridge heater and delivers 94.2 cfm of airflow, with an operating temperature range of -49 °F to 158 °F and a thermostat setting range of 32 °F to 140 °F. It has a switching differential of 7 K and includes automatic reset overheating protection with an irreversible fuse. Rated IP20 and Protection Class II, it uses a UL94 V-0 black plastic housing. Mounting is via a 35 mm DIN rail clip or screw fixing, with a 2-pole terminal for 2.5 mm² conductors. Dimensions are 3.9 in height, 6.6 in width, and 7.2 in depth, weighing 52.9 oz.
This compact high-performance fan heater is used to protect against frost and condensation in enclosures and cabinets. It is a combination of high performance cartridge heater and fan and thus achieves a high heating and air flow. CR 130 versions allow easy fixing to the casing wall of an enclosure. Available with integrated fixed hygrostat or as a thermostat version. High performance cartridge heater Temperature cut-out as overheating protection Choice of clip or screw fixing Integrated thermostat or hygrostat
| STEGO | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | CR 130 |
| Product Name | Enclosure Heater with Fan |
| Heater Type | Air Heater; EnclosureHeater |