STEGO Datasheets for Moisture Meters

Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more

Product Name Notes
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external...
The hygrostat is used to prevent condensate and regulates heating and fans. From a critical relative air humidity of 65 %, the temperature is increased so that the dew point...
Adjustable & pre-set relative humidity setpoints Compact design High switching capacity Optical function display (LED) DIN rail mountable The EFR 012 electronic hygrostat senses the relative humidity in an enclosure...
High DC switching capacity Adjustable humidity Small hysteresis Optical operating display (LED) Integrated switch module Precise measurement via an external sensor The electronic DC hygrostat with integrated switch module is...