STEGO Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the... | |
| Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the... | |
| Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when... | |
| Compact, small mechanical thermostat offering a high response accuracy, small switching difference, and a very long service life (switching cycles). This thermostat of temperature class T6 (185 °F / 85... | |
| SPDT / Change-over Specifications Voltage 120 VAC Scale / Range -4 to 140 ºF Contact Type SPDT / Change-over Max. Inrush Current AC 16 A for 10 sec. Agency Approvals... | |
| SPDT / Change-over Specifications Voltage 230 VAC Scale / Range -20 to 60 ºC Contact Type SPDT / Change-over Max. Inrush Current AC 16 A for 10 sec. Agency Approvals... | |
| The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external... | |
| The electronic thermostat with integrated switch module is used to control DC powered devices with high capacities in control and switch cabinets. Heaters, coolers, filter fans or signal devices can... | |
| The ET 011 is an electronic thermostat for regulating high performance DC 24V equipment. Heating or cooling equipment, as well as signal devices, can be switched via the SPDT (changeover)... | |
| The FZK 011 mechanical thermostat is used for controlling heating and cooling equipment, filter fans or signal devices where a higher degree of sensing accuracy is required. An integrated resistor... | |
| The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating... | |
| Safe wiring with Push-In terminals Faster and tool-free wiring Improved air intakes for ventilation Easy adjustability of switch temperature setting for use in up to 5,000 m altitude The mechanical... |