Pelonis Technologies, Inc. Datasheets for Flexible Heaters

Flexible heaters are devices that can be molded to the shape of a heated object.
Flexible Heaters: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 59
Product Name Notes
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to...
Standard Model. The delivery time for this model is shorter. If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor...

<< Prev Next >>