Hiab, Inc. Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| Hiab Moffett forklift M40 model is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4000 lbs and ability... | |
| Hiab Moffett forklift model M50 is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability... | |
| Hiab Moffett forklift model M55P (Pantograph) 4-way is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5500 lbs... | |
| Hiab Moffett forklift model M70BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 7000 lbs and ability in rough terrain deliver... | |
| Hiab Moffett forklift model M80BC 4-way is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 8000 lbs and ability in rough terrain... | |
| Hiab Moffett forklift model M80BC is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 8000 lbs and ability in rough terrain deliver... | |
| LP5500 (LP) Low profile 4-way is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5500 lbs and ability... | |
| LP5500 (LP) Low profile is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5500 lbs and ability in... | |
| M45P STM is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4500 lbs and ability in rough terrain... | |
| M50 High Floatation is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability in rough... | |
| M50P (Pantograph) is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability in rough terrain... | |
| M55-4 is commonly used for delivering lumber and building materials to construction sites. The 4-way technology allows all wheels to turn 90° giving the operator freedom to travel sideways with... | |
| M55BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 5500 lbs and ability in rough terrain deliver the material from the... | |
| M55P (Pantograph) is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5500 lbs and ability in rough terrain... | |
| Telemount | |
| The Hiab Moffett forklift M45 4-way model is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4500lbs and... |