Hiab, Inc. M70BS

Description
Hiab Moffett forklift model M70BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 7000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast. It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M80 Standard or M80BC 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Wall Panels & Building Components What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more products and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs.
Description
Hiab Moffett forklift model M70BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 7000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast. It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M80 Standard or M80BC 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Wall Panels & Building Components What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more products and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs.

Suppliers

Company
Product
Description
Supplier Links
 - M70BS - Hiab, Inc.
Perrysburg, OH, USA
Hiab Moffett forklift model M70BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 7000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast. It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M80 Standard or M80BC 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Wall Panels & Building Components What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more products and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs.

Hiab Moffett forklift model M70BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 7000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast.

It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M80 Standard or M80BC 4-way.

Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby.

Moffett at work delivering Wall Panels & Building Components

What is a Truck Mounted Forklift?

Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site.

Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more products and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage.

Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries.

  • Suitable for use with most trucks and trailers
  • Transported using the unique Moffett Smooth Ride Mounting Kit
  • One Moffett Mounty can be installed on any number of vehicles
  • All-Wheel Drive
  • Conventional steering and controls for ease of operation
  • High Visibility Operator Station
  • Excellent maneuverability
  • Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs.
Supplier's Site

Technical Specifications

  Hiab, Inc.
Product Category Lifts
Product Number M70BS
Features Rough Terrain; Tilting
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Double Long Lift Table - PDL-12060 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details