Hiab, Inc. M55BS

Description
M55BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 5500 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast. It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M50 Standard, M50 High Flotation, M55P or M55-4 way. Moffett at work delivering building supply at construction site Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs. What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more productsd and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks
Description
M55BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 5500 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast. It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M50 Standard, M50 High Flotation, M55P or M55-4 way. Moffett at work delivering building supply at construction site Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs. What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more productsd and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks

Suppliers

Company
Product
Description
Supplier Links
 - M55BS - Hiab, Inc.
Perrysburg, OH, USA
M55BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 5500 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast. It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M50 Standard, M50 High Flotation, M55P or M55-4 way. Moffett at work delivering building supply at construction site Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs. What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more productsd and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks

M55BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 5500 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast.

It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M50 Standard, M50 High Flotation, M55P or M55-4 way.

Moffett at work delivering building supply at construction site

Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs.

What is a Truck Mounted Forklift?

Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site.

Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more productsd and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage.

Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries.

  • Suitable for use with most trucks and trailers
  • Transported using the unique Moffett Smooth Ride Mounting Kit
  • One Moffett Mounty can be installed on any number of vehicles
  • All-Wheel Drive
  • Conventional steering and controls for ease of operation
  • High Visibility Operator Station
  • Excellent maneuverability
  • Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks
Supplier's Site

Technical Specifications

  Hiab, Inc.
Product Category Lifts
Product Number M55BS
Features Rough Terrain; Tilting
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Lift & Tilt Combination Table - PT-50366-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5000 lbs (2268 kg)
Lift Travel 36 inch (914 mm)
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details