Hiab, Inc. M45P STM

Description
M45P STM is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4500 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Building material, Windows and Door delivery, Recycling & Waste management, Industrial Gas and much more. It can be loaded or unloaded from the truck in less than a minute. The Hiab Moffett Pantograph (P) and Lift Assist technologies enable full-capacity, one-side unloading without moving the delivery vehicle since the extended forks reaches to lift opposite side loads. The M45P STM Hiab Moffett forklift is available as a standard, High Float or Low Profile model. The Hiab Moffett Static Mast (STM) technology offers a lightweight option with partial one-side unloading and greater payload capacity. The M45P STM LP model weight only 4270 lbs. The M45P STM High Flotation model with its 29x12.5 inch tires offers an even better off road capacity on muddy ground than the standard M45P STM model. M45P STM LP with Hiab Moffett Low Profile (LP) design allows operators to deliver into residential garages and commercial building with low overhead clearances. Compare this model with a M50/M55 or M50/55 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Sod & Turfgrass and Landscape Supplies What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more products and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of op…
Description
M45P STM is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4500 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Building material, Windows and Door delivery, Recycling & Waste management, Industrial Gas and much more. It can be loaded or unloaded from the truck in less than a minute. The Hiab Moffett Pantograph (P) and Lift Assist technologies enable full-capacity, one-side unloading without moving the delivery vehicle since the extended forks reaches to lift opposite side loads. The M45P STM Hiab Moffett forklift is available as a standard, High Float or Low Profile model. The Hiab Moffett Static Mast (STM) technology offers a lightweight option with partial one-side unloading and greater payload capacity. The M45P STM LP model weight only 4270 lbs. The M45P STM High Flotation model with its 29x12.5 inch tires offers an even better off road capacity on muddy ground than the standard M45P STM model. M45P STM LP with Hiab Moffett Low Profile (LP) design allows operators to deliver into residential garages and commercial building with low overhead clearances. Compare this model with a M50/M55 or M50/55 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Sod & Turfgrass and Landscape Supplies What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more products and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of op…

Suppliers

Company
Product
Description
Supplier Links
 - M45P STM - Hiab, Inc.
Perrysburg, OH, USA
M45P STM is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4500 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Building material, Windows and Door delivery, Recycling & Waste management, Industrial Gas and much more. It can be loaded or unloaded from the truck in less than a minute. The Hiab Moffett Pantograph (P) and Lift Assist technologies enable full-capacity, one-side unloading without moving the delivery vehicle since the extended forks reaches to lift opposite side loads. The M45P STM Hiab Moffett forklift is available as a standard, High Float or Low Profile model. The Hiab Moffett Static Mast (STM) technology offers a lightweight option with partial one-side unloading and greater payload capacity. The M45P STM LP model weight only 4270 lbs. The M45P STM High Flotation model with its 29x12.5 inch tires offers an even better off road capacity on muddy ground than the standard M45P STM model. M45P STM LP with Hiab Moffett Low Profile (LP) design allows operators to deliver into residential garages and commercial building with low overhead clearances. Compare this model with a M50/M55 or M50/55 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Sod & Turfgrass and Landscape Supplies What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more products and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of op…

M45P STM is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4500 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Building material, Windows and Door delivery, Recycling & Waste management, Industrial Gas and much more.

It can be loaded or unloaded from the truck in less than a minute. The Hiab Moffett Pantograph (P) and Lift Assist technologies enable full-capacity, one-side unloading without moving the delivery vehicle since the extended forks reaches to lift opposite side loads.

The M45P STM Hiab Moffett forklift is available as a standard, High Float or Low Profile model. The Hiab Moffett Static Mast (STM) technology offers a lightweight option with partial one-side unloading and greater payload capacity. The M45P STM LP model weight only 4270 lbs.

The M45P STM High Flotation model with its 29x12.5 inch tires offers an even better off road capacity on muddy ground than the standard M45P STM model.

M45P STM LP with Hiab Moffett Low Profile (LP) design allows operators to deliver into residential garages and commercial building with low overhead clearances.

Compare this model with a M50/M55 or M50/55 4-way.

Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby.

Moffett at work delivering Sod & Turfgrass and Landscape Supplies

What is a Truck Mounted Forklift?

Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site.

Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more products and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage.

Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries.

  • Suitable for use with most trucks and trailers
  • Transported using the unique Moffett Smooth Ride Mounting Kit
  • One Moffett Mounty can be installed on any number of vehicles
  • All-Wheel Drive
  • Conventional steering and controls for ease of op…
Supplier's Site

Technical Specifications

  Hiab, Inc.
Product Category Lifts
Product Number M45P STM
Features Rough Terrain; Tilting
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Recessed Dock Lifts - 3180 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Width 120 inch (3048 mm)
Length 96 inch (2438 mm)
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details