Hiab, Inc. M50HF

Description
M50 High Floatation is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Building material, Windows and Door delivery, Recycling & Waste management, Industrial Gas and much more. It can be loaded or unloaded from the truck in less than a minute. The M50 High Flotation with its 31x15.5 inch tires offers an even better off road capacity on a muddy ground than the standard M50 model. Compare this model with a M50 Standard, M55 Building Supply or M50/55 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Pipe, Valves & Fittings Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs. What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more product and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks
Description
M50 High Floatation is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Building material, Windows and Door delivery, Recycling & Waste management, Industrial Gas and much more. It can be loaded or unloaded from the truck in less than a minute. The M50 High Flotation with its 31x15.5 inch tires offers an even better off road capacity on a muddy ground than the standard M50 model. Compare this model with a M50 Standard, M55 Building Supply or M50/55 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Pipe, Valves & Fittings Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs. What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more product and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks

Suppliers

Company
Product
Description
Supplier Links
 - M50HF - Hiab, Inc.
Perrysburg, OH, USA
M50 High Floatation is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Building material, Windows and Door delivery, Recycling & Waste management, Industrial Gas and much more. It can be loaded or unloaded from the truck in less than a minute. The M50 High Flotation with its 31x15.5 inch tires offers an even better off road capacity on a muddy ground than the standard M50 model. Compare this model with a M50 Standard, M55 Building Supply or M50/55 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Pipe, Valves & Fittings Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs. What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more product and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks

M50 High Floatation is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Building material, Windows and Door delivery, Recycling & Waste management, Industrial Gas and much more. It can be loaded or unloaded from the truck in less than a minute. The M50 High Flotation with its 31x15.5 inch tires offers an even better off road capacity on a muddy ground than the standard M50 model.

Compare this model with a M50 Standard, M55 Building Supply or M50/55 4-way.

Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby.

Moffett at work delivering Pipe, Valves & Fittings

Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs.

What is a Truck Mounted Forklift?

Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site.

Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more product and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage.

Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries.

  • Suitable for use with most trucks and trailers
  • Transported using the unique Moffett Smooth Ride Mounting Kit
  • One Moffett Mounty can be installed on any number of vehicles
  • All-Wheel Drive
  • Conventional steering and controls for ease of operation
  • High Visibility Operator Station
  • Excellent maneuverability
  • Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks
Supplier's Site

Technical Specifications

  Hiab, Inc.
Product Category Lifts
Product Number M50HF
Features Rough Terrain; Tilting
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Double Wide Heavy Duty Lift Table - HDDW-12822 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 22 inch (559 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details