Hiab, Inc. Datasheets for Forklifts
Forklifts are used to engage, lift and transfer palletized loads. They can be divided into eight numbered classes and categorized by drive type. This product area also includes fork trucks.
Forklifts: Learn more
| Product Name | Notes |
|---|---|
| Hiab Moffett forklift M40 model is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4000 lbs and ability... | |
| Hiab Moffett forklift model M50 is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability... | |
| Hiab Moffett forklift model M55P (Pantograph) 4-way is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5500 lbs... | |
| Hiab Moffett forklift model M70BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 7000 lbs and ability in rough terrain deliver... | |
| Hiab Moffett forklift model M80BC 4-way is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 8000 lbs and ability in rough terrain... | |
| Hiab Moffett forklift model M80BC is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 8000 lbs and ability in rough terrain deliver... | |
| LP5500 (LP) Low profile 4-way is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5500 lbs and ability... | |
| LP5500 (LP) Low profile is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5500 lbs and ability in... | |
| M45P STM is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4500 lbs and ability in rough terrain... | |
| M50 High Floatation is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability in rough... | |
| M50P (Pantograph) is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability in rough terrain... | |
| M55-4 is commonly used for delivering lumber and building materials to construction sites. The 4-way technology allows all wheels to turn 90° giving the operator freedom to travel sideways with... | |
| M55BS is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 5500 lbs and ability in rough terrain deliver the material from the... | |
| M55P (Pantograph) is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5500 lbs and ability in rough terrain... | |
| Telemount | |
| The Hiab Moffett forklift M45 4-way model is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4500lbs and... |